Win Source Part Number: 1284305-STEVAL-ISA05
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V
Current - Output: 700mA
Voltage - Input: 2.5V ~ 5.5V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1.7MHz
Supplied Contents: Board(s)
Utilized IC / Part: ST1S12
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-8220,497-8220
Base Product Number: STEVAL
ST1S12 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Power Management IC Development Tools 0.7A/3.3V SYNC BUCK W/ ENABLE ST1S12
BOARD EVAL BASED ON ST1S12
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284305-STEVAL-ISA055V2 | 497-8220-ND | STEVAL-ISA055V2 | STEVAL-ISA055V2 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Developement Board | Developement Board |