STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA053V2

Description
Win Source Part Number: 1284225-STEVAL-ISA05 3V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.8V, 3.3V, 5V Current - Output: 2.5A, 2.5A, 100mA Voltage - Input: 6V ~ 28V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 200kHz, 300kHz Supplied Contents: Board(s) Utilized IC / Part: PM6680A Board Type: Fully Populated Outputs and Type: 3, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: -497-6379,497-6379,S TEVALISA053V2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284225-STEVAL-ISA05 3V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.8V, 3.3V, 5V Current - Output: 2.5A, 2.5A, 100mA Voltage - Input: 6V ~ 28V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 200kHz, 300kHz Supplied Contents: Board(s) Utilized IC / Part: PM6680A Board Type: Fully Populated Outputs and Type: 3, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: -497-6379,497-6379,S TEVALISA053V2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284225-STEVAL-ISA053V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284225-STEVAL-ISA053V2
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284225-STEVAL-ISA053V2
Win Source Part Number: 1284225-STEVAL-ISA05 3V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.8V, 3.3V, 5V Current - Output: 2.5A, 2.5A, 100mA Voltage - Input: 6V ~ 28V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 200kHz, 300kHz Supplied Contents: Board(s) Utilized IC / Part: PM6680A Board Type: Fully Populated Outputs and Type: 3, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: -497-6379,497-6379,S TEVALISA053V2 Product Status: Obsolete

Win Source Part Number: 1284225-STEVAL-ISA053V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.8V, 3.3V, 5V
Current - Output: 2.5A, 2.5A, 100mA
Voltage - Input: 6V ~ 28V
Main Purpose: DC/DC, Step Down with LDO
Frequency - Switching: 200kHz, 300kHz
Supplied Contents: Board(s)
Utilized IC / Part: PM6680A
Board Type: Fully Populated
Outputs and Type: 3, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: -497-6379,497-6379,STEVALISA053V2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284225-STEVAL-ISA053V2
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2353928 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CUR SENSOR PROGRAMMER - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Industrial
View Details
simpleRTK2B Fusion - AS-RTK2B-FUSIONF9R-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details