STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA045V2

Description
Win Source Part Number: 1284211-STEVAL-ISA04 5V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 2A Voltage - Input: 2.7V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Supplied Contents: Board(s) Utilized IC / Part: ST1S09 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 1026-STEVAL-ISA045V2 ,-497-6371,497-6371 Base Product Number: STEVAL Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284211-STEVAL-ISA04 5V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 2A Voltage - Input: 2.7V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Supplied Contents: Board(s) Utilized IC / Part: ST1S09 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 1026-STEVAL-ISA045V2 ,-497-6371,497-6371 Base Product Number: STEVAL Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284211-STEVAL-ISA045V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284211-STEVAL-ISA045V2
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284211-STEVAL-ISA045V2
Win Source Part Number: 1284211-STEVAL-ISA04 5V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 2A Voltage - Input: 2.7V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Supplied Contents: Board(s) Utilized IC / Part: ST1S09 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 1026-STEVAL-ISA045V2 ,-497-6371,497-6371 Base Product Number: STEVAL Product Status: Obsolete

Win Source Part Number: 1284211-STEVAL-ISA045V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V
Current - Output: 2A
Voltage - Input: 2.7V ~ 5.5V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1.5MHz
Supplied Contents: Board(s)
Utilized IC / Part: ST1S09
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: 1026-STEVAL-ISA045V2,-497-6371,497-6371
Base Product Number: STEVAL
Product Status: Obsolete

Buy Now Datasheet
St1S09, Synchronous Buck Converter, Evaluation Board; Silicon Manufacturer Stmicroelectronics - 09R5916 - Newark, An Avnet Company
Chicago, IL, United States
St1S09, Synchronous Buck Converter, Evaluation Board; Silicon Manufacturer Stmicroelectronics
09R5916
St1S09, Synchronous Buck Converter, Evaluation Board; Silicon Manufacturer Stmicroelectronics 09R5916
ST1S09, SYNCHRONOUS BUCK CONVERTER, EVALUATION BOARD; Silicon Manufacturer:STMicro electronics; Silicon Core Number:ST1S09PUR; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Buck Converter RoHS Compliant: Yes

ST1S09, SYNCHRONOUS BUCK CONVERTER, EVALUATION BOARD; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:ST1S09PUR; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Buck Converter RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA045V2
Power Management IC Development Tools STEVAL-ISA045V2
Power Management IC Development Tools 2A/3.3V HIGH SYNCH BUCK CONV BOARD

Power Management IC Development Tools 2A/3.3V HIGH SYNCH BUCK CONV BOARD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284211-STEVAL-ISA045V2 09R5916 STEVAL-ISA045V2
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS St1S09, Synchronous Buck Converter, Evaluation Board; Silicon Manufacturer Stmicroelectronics Power Management IC Development Tools
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Fusion - AS-RTK2B-FUSIONF9R-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY4605 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
3 suppliers
Matrix Boards - 2189175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details