Infineon Technologies AG Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits CY3253-BLDC

Description
Win Source Part Number: 1348350-CY3253-BLDC Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) , Power Supply, Accessories Primary Attributes: Motors (BLDC) Embedded: Yes, Other Utilized IC / Part: CY8C24533 Secondary Attributes: Graphical User Interface (GUI) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Infineon Technologies Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1348350-CY3253-BLDC Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) , Power Supply, Accessories Primary Attributes: Motors (BLDC) Embedded: Yes, Other Utilized IC / Part: CY8C24533 Secondary Attributes: Graphical User Interface (GUI) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Infineon Technologies Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1348350-CY3253-BLDC - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1348350-CY3253-BLDC
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1348350-CY3253-BLDC
Win Source Part Number: 1348350-CY3253-BLDC Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) , Power Supply, Accessories Primary Attributes: Motors (BLDC) Embedded: Yes, Other Utilized IC / Part: CY8C24533 Secondary Attributes: Graphical User Interface (GUI) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Infineon Technologies Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1348350-CY3253-BLDC
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s) , Power Supply, Accessories
Primary Attributes: Motors (BLDC)
Embedded: Yes, Other
Utilized IC / Part: CY8C24533
Secondary Attributes: Graphical User Interface (GUI)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Infineon Technologies
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1348350-CY3253-BLDC
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2305125 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Expansion Boards, Daughter Cards - 448-BLDCSHIELDTLE956XTOBO1-ND - DigiKey
Specs
Supported System Motor Controller/Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
RS232 Carrier Board for XBee Plugins - AS-ADP-12VRS232-TO-XBEE-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,GALI-5,DF782,50 OHM / RoHS - TB-409-5+ - Mini-Circuits
Specs
Category Developement Board
View Details