STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA017V1

Description
Win Source Part Number: 1284229-STEVAL-ISA01 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 1.23V, 2.5V, 3.3V, 5V, 8V, 12V Current - Output: 1.7A, 1A, 700mA, 500mA, 450mA, 40mA Voltage - Input: 88 ~ 135 VAC Main Purpose: AC/DC, Primary Side Power - Output: 17 W Supplied Contents: Board(s) Utilized IC / Part: L6565 Board Type: Fully Populated Outputs and Type: 6, Non-Isolated ECCN: 3B992 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-5680,497-5680 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284229-STEVAL-ISA01 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 1.23V, 2.5V, 3.3V, 5V, 8V, 12V Current - Output: 1.7A, 1A, 700mA, 500mA, 450mA, 40mA Voltage - Input: 88 ~ 135 VAC Main Purpose: AC/DC, Primary Side Power - Output: 17 W Supplied Contents: Board(s) Utilized IC / Part: L6565 Board Type: Fully Populated Outputs and Type: 6, Non-Isolated ECCN: 3B992 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-5680,497-5680 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284229-STEVAL-ISA017V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284229-STEVAL-ISA017V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284229-STEVAL-ISA017V1
Win Source Part Number: 1284229-STEVAL-ISA01 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 1.23V, 2.5V, 3.3V, 5V, 8V, 12V Current - Output: 1.7A, 1A, 700mA, 500mA, 450mA, 40mA Voltage - Input: 88 ~ 135 VAC Main Purpose: AC/DC, Primary Side Power - Output: 17 W Supplied Contents: Board(s) Utilized IC / Part: L6565 Board Type: Fully Populated Outputs and Type: 6, Non-Isolated ECCN: 3B992 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-5680,497-5680 Product Status: Obsolete

Win Source Part Number: 1284229-STEVAL-ISA017V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 1.23V, 2.5V, 3.3V, 5V, 8V, 12V
Current - Output: 1.7A, 1A, 700mA, 500mA, 450mA, 40mA
Voltage - Input: 88 ~ 135 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 17 W
Supplied Contents: Board(s)
Utilized IC / Part: L6565
Board Type: Fully Populated
Outputs and Type: 6, Non-Isolated
ECCN: 3B992
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-5680,497-5680
Product Status: Obsolete

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-5680-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-5680-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-5680-ND
L6565 - AC/DC, Primary Side 6, Non-Isolated Outputs Evaluation Board

L6565 - AC/DC, Primary Side 6, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA017V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA017V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA017V1
POWER SUPPLY FOR STB US-110V

POWER SUPPLY FOR STB US-110V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284229-STEVAL-ISA017V1 497-5680-ND STEVAL-ISA017V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

FS7 EvaKit - Flow Eval Board FS/OOL + FS7 gas sensor - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,PHA-202+,DL1636,50 OHM - TB-962+ - Mini-Circuits
Specs
Category Developement Board
View Details
3 suppliers
JST Carrier Board for XBee Plugins - AS-ADP-JST-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details