STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA016V1

Description
L6565 - AC/DC, Primary Side 6, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
L6565 - AC/DC, Primary Side 6, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-6414-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-6414-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-6414-ND
L6565 - AC/DC, Primary Side 6, Non-Isolated Outputs Evaluation Board

L6565 - AC/DC, Primary Side 6, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284228-STEVAL-ISA016V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284228-STEVAL-ISA016V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284228-STEVAL-ISA016V1
Win Source Part Number: 1284228-STEVAL-ISA01 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 1.23V, 2.5V, 3.3V, 5V, 8V, 12V Current - Output: 1.7A, 1A, 700mA, 500mA, 450mA, 40mA Voltage - Input: 185 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 17 W Supplied Contents: Board(s) Utilized IC / Part: L6565 Board Type: Fully Populated Outputs and Type: 6, Non-Isolated ECCN: 3B992 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 1805-STEVAL-ISA016V1 ,497-6414,STEVAL-ISA 016V1,-497-6414 Product Status: Obsolete

Win Source Part Number: 1284228-STEVAL-ISA016V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 1.23V, 2.5V, 3.3V, 5V, 8V, 12V
Current - Output: 1.7A, 1A, 700mA, 500mA, 450mA, 40mA
Voltage - Input: 185 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 17 W
Supplied Contents: Board(s)
Utilized IC / Part: L6565
Board Type: Fully Populated
Outputs and Type: 6, Non-Isolated
ECCN: 3B992
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 1805-STEVAL-ISA016V1,497-6414,STEVAL-ISA016V1,-497-6414
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA016V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA016V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA016V1
BOARD EVAL L6565 EU220V BASED

BOARD EVAL L6565 EU220V BASED

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-6414-ND 1284228-STEVAL-ISA016V1 STEVAL-ISA016V1
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System AC/DC, Primary Side
Unlock Full Specs
to access all available technical data

Similar Products