STMicroelectronics, Inc. RF, RFID, Wireless Evaluation Boards STEVAL-IPR001V1

Description
EVAL BOARD RFID READER
Request a Quote Datasheet
Description
EVAL BOARD RFID READER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 497-5518-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
497-5518-ND
RF, RFID, Wireless Evaluation Boards 497-5518-ND
EVAL BOARD RFID READER

EVAL BOARD RFID READER

Buy Now Datasheet
Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards - 1283226-STEVAL-IPR001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards
1283226-STEVAL-IPR001V1
Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards 1283226-STEVAL-IPR001V1
Win Source Part Number: 1283226-STEVAL-IPR00 1V1 Category: Development Boards, Kits, Programmers>RFID Evaluation and Development Kits, Boards Type: RFID Reader Package: Bulk For Use With/Related Products: CRX14 Standard Package: 1 Frequency: 13.56MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5518 Product Status: Obsolete

Win Source Part Number: 1283226-STEVAL-IPR001V1
Category: Development Boards, Kits, Programmers>RFID Evaluation and Development Kits, Boards
Type: RFID Reader
Package: Bulk
For Use With/Related Products: CRX14
Standard Package: 1
Frequency: 13.56MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-5518
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RFID Evaluation and Development Kits, Boards - STEVAL-IPR001V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RFID Evaluation and Development Kits, Boards
STEVAL-IPR001V1
Development Boards, Kits, Programmers - Evaluation Boards - RFID Evaluation and Development Kits, Boards STEVAL-IPR001V1
EVAL BOARD RFID READER

EVAL BOARD RFID READER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-5518-ND 1283226-STEVAL-IPR001V1 STEVAL-IPR001V1
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RFID Evaluation and Development Kits, Boards
Supported System RFID (Reader)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
TB, PHA-22H+,DL1020, 50 OHM - TB-566-50H+ - Mini-Circuits
Specs
Category Developement Board
View Details
RTK Base Station - AS-PRO-CORS-L125ETH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details
Communication & Wireless Development Tools - 1845115 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Wireless Systems; Wireless
Ports Wireless
View Details