STHV748 Pulse Generator Timing Evaluation Board
Win Source Part Number: 1284475-STEVAL-IME01
Category: Development Boards, Kits, Programmers>Evaluati
Type: Timing
Package: Bulk
Standard Package: 1
Function: Pulse Generator
Supplied Contents: Board(s)
Primary Attributes: 4-Channel (Quad)
Embedded: Yes, Other
Utilized IC / Part: STHV748
Secondary Attributes: On-Board LEDs
ECCN: 3A991A2
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-15969
Product Status: Obsolete
EVAL BD STHV748 ULTRASOUND PULSE
Power Management IC Development Tools Cost effective ultrasound pulser IC evaluation board based on the STHV748
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-15969-ND | 1284475-STEVAL-IME011V1 | STEVAL-IME011V1 | STEVAL-IME011V1 |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |