EVAL BOARD, BUCK-BOOST LED DRIVER; Device Topology:Buck, Buck-Boost; No. of Outputs:1Outputs; Output Current:550mA; Output Voltage:-; Input Voltage Min:24V; Input Voltage Max:60V; Core Chip:LED6000; Dimming Control Type:Digital; Kit RoHS Compliant: Yes
EVAL BOARD FOR LED6000
EVAL BOARD FOR LED6000
| Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 13AC9431 | STEVAL-ILL088V1 | STEVAL-ILL088V1 |
| Product Name | Eval Board, Buck-Boost Led Driver; Device Topology Stmicroelectronics | LED Driver Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards |
| Category | Developement Board | Developement Board |