Infineon Technologies AG Evaluation Boards 2ED4820 EB2 2HSV48

Description
This evaluation board is highly configurable to enable the testing of various configurations: common source or common drain back-to-back MOSFET structures, high or low-side current sense, and optional pre-charge path for capacitive loads up to 1mF. The control of the 2ED4820-EM EiceDRIVERTM APD is done by the µController board (XMC2GO) via the SPI interface. The board is operated via a dedicated Windows-based user interface software running on a PC connected over USB. This evaluation board is targeting typical 48V automotive power distribution applications and can be used with currents up to 20A. Summary of Features Two high-side output channels in common source back to back MOSFET structure Alternatively, one high-side channel in the common drain back to back MOSFET structure Pre-charge path for high capacitance loads driven either by 2ED4820-EM (compatible with common source only) or by an embedded level shifter µC controller board (XMC2GO) plus Windows-based user interface Control of all the configuration parameters All monitoring, warning, and failure flags are visualized Sensed current displayed Automated capacitive pre-charge sequences sensing the output voltage
Request a Quote
Description
This evaluation board is highly configurable to enable the testing of various configurations: common source or common drain back-to-back MOSFET structures, high or low-side current sense, and optional pre-charge path for capacitive loads up to 1mF. The control of the 2ED4820-EM EiceDRIVERTM APD is done by the µController board (XMC2GO) via the SPI interface. The board is operated via a dedicated Windows-based user interface software running on a PC connected over USB. This evaluation board is targeting typical 48V automotive power distribution applications and can be used with currents up to 20A. Summary of Features Two high-side output channels in common source back to back MOSFET structure Alternatively, one high-side channel in the common drain back to back MOSFET structure Pre-charge path for high capacitance loads driven either by 2ED4820-EM (compatible with common source only) or by an embedded level shifter µC controller board (XMC2GO) plus Windows-based user interface Control of all the configuration parameters All monitoring, warning, and failure flags are visualized Sensed current displayed Automated capacitive pre-charge sequences sensing the output voltage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - 2ED4820 EB2 2HSV48 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
2ED4820 EB2 2HSV48
Evaluation Boards 2ED4820 EB2 2HSV48
This evaluation board is highly configurable to enable the testing of various configurations: common source or common drain back-to-back MOSFET structures, high or low-side current sense, and optional pre-charge path for capacitive loads up to 1mF. The control of the 2ED4820-EM EiceDRIVERTM APD is done by the µController board (XMC2GO) via the SPI interface. The board is operated via a dedicated Windows-based user interface software running on a PC connected over USB. This evaluation board is targeting typical 48V automotive power distribution applications and can be used with currents up to 20A. Summary of Features Two high-side output channels in common source back to back MOSFET structure Alternatively, one high-side channel in the common drain back to back MOSFET structure Pre-charge path for high capacitance loads driven either by 2ED4820-EM (compatible with common source only) or by an embedded level shifter µC controller board (XMC2GO) plus Windows-based user interface Control of all the configuration parameters All monitoring, warning, and failure flags are visualized Sensed current displayed Automated capacitive pre-charge sequences sensing the output voltage

This evaluation board is highly configurable to enable the testing of various configurations: common source or common drain back-to-back MOSFET structures, high or low-side current sense, and optional pre-charge path for capacitive loads up to 1mF.

The control of the 2ED4820-EM EiceDRIVERTM APD is done by the µController board (XMC2GO) via the SPI interface. The board is operated via a dedicated Windows-based user interface software running on a PC connected over USB.

This evaluation board is targeting typical 48V automotive power distribution applications and can be used with currents up to 20A.


Summary of Features

  • Two high-side output channels in common source back to back MOSFET structure
  • Alternatively, one high-side channel in the common drain back to back MOSFET structure
  • Pre-charge path for high capacitance loads driven either by 2ED4820-EM (compatible with common source only) or by an embedded level shifter
  • µC controller board (XMC2GO) plus Windows-based user interface
    • Control of all the configuration parameters
    • All monitoring, warning, and failure flags are visualized
    • Sensed current displayed
    • Automated capacitive pre-charge sequences sensing the output voltage
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number 2ED4820 EB2 2HSV48
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 448-BTS70202EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY3684-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Expansion Boards, Daughter Cards - 448-BOARDBTH500151LUATOBO1-ND - DigiKey
Specs
Supported System Power Distribution Switch (Load Switch)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-145-40XX-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers