Win Source Part Number: 1283826-STEVAL-ILL07
Category: Development Boards, Kits, Programmers>Evaluati
Features: Dimmable
Package: Bulk
Standard Package: 1
Voltage - Output: 24V ~ 48V
Voltage - Input: 90 ~ 305 VAC
Current - Output / Channel: 700mA
Supplied Contents: Board(s)
Utilized IC / Part: HVLED001A
Outputs and Type: 6, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-ILL070V
Base Product Number: STEVAL
Product Status: Obsolete
HVLED001A 6, Non-Isolated Outputs LED Driver Evaluation Board
35W DIMMABLE SINGLE STRING LED
LED Lighting Development Tools 35 W dimmable single string LED driver using HVLED001A and STF10LN80K5
DEV KIT, DIMMABLE SINGLE STRING LED DRIV; Device Topology:-; No. of Outputs:1Outputs; Output Current:700mA; Output Voltage:48V; Input Voltage Min:90Vrms; Input Voltage Max:305Vrms; Core Chip:HVLED001A, STF10LN80K5; Dimming Control RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283826-STEVAL-ILL070V4 | 497-17684-ND | STEVAL-ILL070V4 | STEVAL-ILL070V4 | 45AC5632 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers | LED Driver Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards | LED Lighting Development Tools | Dev Kit, Dimmable Single String Led Driv; Device Topology Stmicroelectronics |
| Category | Developement Board | Developement Board | Developement Board |