STMicroelectronics, Inc. Demo Board, Hvled815Pf Led Driver; Device Topology Stmicroelectronics STEVAL-ILL045V1

Description
DEMO BOARD, HVLED815PF LED DRIVER; Device Topology:Constant Current, Flyback; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Input Voltage Min:90VAC; Input Voltage Max:132VAC; Core Chip:HVLED815PF; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DEMO BOARD, HVLED815PF LED DRIVER; Device Topology:Constant Current, Flyback; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Input Voltage Min:90VAC; Input Voltage Max:132VAC; Core Chip:HVLED815PF; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Demo Board, Hvled815Pf Led Driver; Device Topology Stmicroelectronics - 51X2283 - Newark, An Avnet Company
Chicago, IL, United States
Demo Board, Hvled815Pf Led Driver; Device Topology Stmicroelectronics
51X2283
Demo Board, Hvled815Pf Led Driver; Device Topology Stmicroelectronics 51X2283
DEMO BOARD, HVLED815PF LED DRIVER; Device Topology:Constant Current, Flyback; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Input Voltage Min:90VAC; Input Voltage Max:132VAC; Core Chip:HVLED815PF; Product Range:- RoHS Compliant: Yes

DEMO BOARD, HVLED815PF LED DRIVER; Device Topology:Constant Current, Flyback; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Input Voltage Min:90VAC; Input Voltage Max:132VAC; Core Chip:HVLED815PF; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 51X2283
Product Name Demo Board, Hvled815Pf Led Driver; Device Topology Stmicroelectronics
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A8512EETTR-T - 909088-A8512EETTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 28-QFN (5x5)
View Details
5 suppliers
LED Drivers - 285379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1200 watts
Features Outdoor Rated; RoHS Compliant
View Details
LM3421-Q1 N-Channel Controllers for Constant Current LED Drivers - LM3421Q0MH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
5 suppliers