STMicroelectronics Board Mount LED Drivers - STEVAL-ILL016V2 STEVAL-ILL016V2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260925-STEVAL-ILL01 6V2 Features: Dimmable Voltage - Input: 96 ~ 132 VAC Supplied Contents: Board(s) Utilized IC / Part: L6562AD, TSM1052 Family Name: ILL016V2 Categories: Development Boards, Kits, Programmers Manufacturer Homepage: www.st.com Introduction Date: June 16, 2010 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260925-STEVAL-ILL01 6V2 Features: Dimmable Voltage - Input: 96 ~ 132 VAC Supplied Contents: Board(s) Utilized IC / Part: L6562AD, TSM1052 Family Name: ILL016V2 Categories: Development Boards, Kits, Programmers Manufacturer Homepage: www.st.com Introduction Date: June 16, 2010 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - STEVAL-ILL016V2 - 1260925-STEVAL-ILL016V2 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - STEVAL-ILL016V2
1260925-STEVAL-ILL016V2
Board Mount LED Drivers - STEVAL-ILL016V2 1260925-STEVAL-ILL016V2
Manufacturer: STMicroelectronics Win Source Part Number: 1260925-STEVAL-ILL01 6V2 Features: Dimmable Voltage - Input: 96 ~ 132 VAC Supplied Contents: Board(s) Utilized IC / Part: L6562AD, TSM1052 Family Name: ILL016V2 Categories: Development Boards, Kits, Programmers Manufacturer Homepage: www.st.com Introduction Date: June 16, 2010 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1260925-STEVAL-ILL016V2
Features: Dimmable
Voltage - Input: 96 ~ 132 VAC
Supplied Contents: Board(s)
Utilized IC / Part: L6562AD, TSM1052
Family Name: ILL016V2
Categories: Development Boards, Kits, Programmers
Manufacturer Homepage: www.st.com
Introduction Date: June 16, 2010
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1260925-STEVAL-ILL016V2
Product Name Board Mount LED Drivers - STEVAL-ILL016V2
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1442790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 1 #
Features RoHS Compliant
View Details
Led Driver, 40V, Tsop-6; Device Topology Nexperia - 52X6132 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 40 volts
View Details
PMIC - LED Drivers - FAN5702UC20X - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details
LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver - LM2751SD-B/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 to 5.5 volts
Output Voltage 5 volts
View Details
7 suppliers