STMicroelectronics, Inc. LED Driver Evaluation Boards STEVAL-ILL002V3

Description
STP08DP05 8, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet
Description
STP08DP05 8, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver Evaluation Boards - 497-6337-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-6337-ND
LED Driver Evaluation Boards 497-6337-ND
STP08DP05 8, Non-Isolated Outputs LED Driver Evaluation Board

STP08DP05 8, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283828-STEVAL-ILL002V3 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283828-STEVAL-ILL002V3
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283828-STEVAL-ILL002V3
Win Source Part Number: 1283828-STEVAL-ILL00 2V3 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Graphic User Interface, 5x8 LED Matrix Package: Bulk Standard Package: 1 Voltage - Output: 20V Voltage - Input: 7V ~ 32V Current - Output / Channel: 5 ~ 100 mA Supplied Contents: Board(s) Utilized IC / Part: STP08DP05 Outputs and Type: 8, Non-Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: 497-6337,-497-6337 Product Status: Obsolete

Win Source Part Number: 1283828-STEVAL-ILL002V3
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Graphic User Interface, 5x8 LED Matrix
Package: Bulk
Standard Package: 1
Voltage - Output: 20V
Voltage - Input: 7V ~ 32V
Current - Output / Channel: 5 ~ 100 mA
Supplied Contents: Board(s)
Utilized IC / Part: STP08DP05
Outputs and Type: 8, Non-Isolated
ECCN: 3A991A2
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: STMicroelectronics
Other Names: 497-6337,-497-6337
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL002V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL002V3
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL002V3
BOARD EVAL HB 40LED STP08DP05

BOARD EVAL HB 40LED STP08DP05

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-6337-ND 1283828-STEVAL-ILL002V3 STEVAL-ILL002V3
Product Name LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,MTX2-73+,DQ1225, 50 OHM - TB-453-MTX273+ - Mini-Circuits
Specs
Category Developement Board
View Details
RTK Base Station - AS-PRO-CORS-L125ETH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details
Matrix Boards - 1004154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details