Manufacturer: STMicroelectronics
Win Source Part Number: 795614-STEVAL-ILD004
Main Purpose: Lighting, Dimmer
Supplied Contents: Board(s)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: STGF10NC60KD, TS820-600
Family Name: STEVAL-ILD004V2
Categories: Development Boards, Kits, Programmers
Introduction Date: January 22, 2016
ECCN: EAR99
Country of Origin: Italy
Estimated EOL Date: 2034
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
STGF10NC60KD, TS820-600 Dimmer Opto/Lighting Evaluation Board
Power Management IC Development Tools Digital wall dimmer for halogen and low-consumption lamps
EVAL BOARD, HALOGEN/LOW-CONSUMPT
DIGITAL WALL DIMMER EVAL BOARD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 795614-STEVAL-ILD004V2 | 497-16375-ND | STEVAL-ILD004V2 | 39AH5593 | STEVAL-ILD004V2 |
| Product Name | Evaluation and Demonstration Boards and Kits - STEVAL-ILD004V2 | Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools | Eval Board, Halogen/low-Consumption Lamp Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |