Win Source Part Number: 1284501-STEVAL-IHM02
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s), Accessories
Embedded: No
Utilized IC / Part: STGIPS20K60
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-11258,STEVALIHM0
Product Status: Obsolete
STGIPS20K60 Motor Controller/Driver Power Management Evaluation Board
DEMO BOARD FOR STGIPS20K60
DEMO BOARD, 2KW POWER INVERTER; Application Sub Type:Motor Driver; Silicon Manufacturer:STMicro
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284501-STEVAL-IHM028V1 | 497-11258-ND | STEVAL-IHM028V1 | 59T6627 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Demo Board, 2Kw Power Inverter; Application Sub Type Stmicroelectronics |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |