STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IFP006V1

Description
Win Source Part Number: 1284659-STEVAL-IFP00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 4 Channel Internal Switch Embedded: No Utilized IC / Part: VNI4140 Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-8223,497-8223,S TEVAL-IFP006V1 Base Product Number: STEVAL Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1284659-STEVAL-IFP00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 4 Channel Internal Switch Embedded: No Utilized IC / Part: VNI4140 Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-8223,497-8223,S TEVAL-IFP006V1 Base Product Number: STEVAL Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284659-STEVAL-IFP006V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284659-STEVAL-IFP006V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284659-STEVAL-IFP006V1
Win Source Part Number: 1284659-STEVAL-IFP00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 4 Channel Internal Switch Embedded: No Utilized IC / Part: VNI4140 Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-8223,497-8223,S TEVAL-IFP006V1 Base Product Number: STEVAL Product Status: Not For New Designs

Win Source Part Number: 1284659-STEVAL-IFP006V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: High Side Driver (Internal FET)
Supplied Contents: Board(s)
Primary Attributes: 4 Channel Internal Switch
Embedded: No
Utilized IC / Part: VNI4140
Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-8223,497-8223,STEVAL-IFP006V1
Base Product Number: STEVAL
Product Status: Not For New Designs

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-8223-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8223-ND
Evaluation and Demonstration Boards and Kits 497-8223-ND
VNI4140 High Side Driver (Internal FET) Power Management Evaluation Board

VNI4140 High Side Driver (Internal FET) Power Management Evaluation Board

Buy Now Datasheet
Solid State Relay, Smart Power, Evaluation Board; Application Sub Type Stmicroelectronics - 09R5858 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Smart Power, Evaluation Board; Application Sub Type Stmicroelectronics
09R5858
Solid State Relay, Smart Power, Evaluation Board; Application Sub Type Stmicroelectronics 09R5858
SOLID STATE RELAY, SMART POWER, EVALUATION BOARD; Application Sub Type:Solid State Relay; Silicon Manufacturer:STMicro electronics; Kit Application Type:Reference Design; Silicon Core Number:VNI4140K; Product Range:- RoHS Compliant: Yes

SOLID STATE RELAY, SMART POWER, EVALUATION BOARD; Application Sub Type:Solid State Relay; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Reference Design; Silicon Core Number:VNI4140K; Product Range:- RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IFP006V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IFP006V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IFP006V1
BOARD EVAL BASED ON VNI4140K

BOARD EVAL BASED ON VNI4140K

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284659-STEVAL-IFP006V1 497-8223-ND 09R5858 STEVAL-IFP006V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Solid State Relay, Smart Power, Evaluation Board; Application Sub Type Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ADC,CD542,HZ - TB-32 - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B - Basic Starter Kit - AS-STARTKIT-BASIC3B-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Microcontroller Development Tools - 2619835 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System ARM Cortex
Manufacturer ARM; ARM; Other
View Details