STEVAL-EFUSE01 Power Management Dev Kit
Win Source Part Number: 1284599-STEVAL-EFUSE
Category: Development Boards, Kits, Programmers>Evaluati
Type: Circuit Protection
Package: Bulk
Standard Package: 1
Function: Electronic Fuses (eFuse)
Supplied Contents: Board(s)
Utilized IC / Part: STEF01
Secondary Attributes: On-Board Test Points
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-19510
Base Product Number: STEVAL
STEF01 Electronic Fuses (eFuse) Circuit Protection Evaluation Board
EVAL BOARD, PROG UNIVERSAL E-FUSE; Silicon Manufacturer:STMicro
EVALUATION BOARD BASED ON THE ST
Power Management IC Development Tools Evaluation board based on the STEF01 fully programmable universal electronic fuse
| RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1931108 | 1284599-STEVAL-EFUSE01 | 497-19510-ND | 23AH3618 | STEVAL-EFUSE01 | STEVAL-EFUSE01 |
| Product Name | Power, Motor & Robotics Development Tools | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Eval Board, Prog Universal E-Fuse; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools |
| Category | Development Suite / Kit | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |