STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-CBP005V1

Description
STLED316S Front Panel Controller, LED Interface Evaluation Board
Request a Quote Datasheet
Description
STLED316S Front Panel Controller, LED Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-8417-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8417-ND
Evaluation and Demonstration Boards and Kits 497-8417-ND
STLED316S Front Panel Controller, LED Interface Evaluation Board

STLED316S Front Panel Controller, LED Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284536-STEVAL-CBP005V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284536-STEVAL-CBP005V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284536-STEVAL-CBP005V1
Win Source Part Number: 1284536-STEVAL-CBP00 5V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Front Panel Controller, LED Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STLED316S ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 1805-STEVAL-CBP005V1 ,497-8417,STEVALCBP0 05V1,-497-8417 Product Status: Obsolete

Win Source Part Number: 1284536-STEVAL-CBP005V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: Front Panel Controller, LED
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: STLED316S
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 1805-STEVAL-CBP005V1,497-8417,STEVALCBP005V1,-497-8417
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-CBP005V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-CBP005V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-CBP005V1
BOARD DEMO FRONT PANEL STLED316S

BOARD DEMO FRONT PANEL STLED316S

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8417-ND 1284536-STEVAL-CBP005V1 STEVAL-CBP005V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Module, I2C, 5-95% Rh, Cast; Kit Application Type Te Connectivity - 51AC3093 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Humidity, Light, Motion (PIR), Temperature
Manufacturer TE Connectivity; Other
View Details
TB, CBP,MP1766, 50 OHM - TB-684+ - Mini-Circuits
Specs
Category Developement Board
View Details
GNSS Compass - RTK Starter Kit - AS-STARTKIT-COMPASS-UM982-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details