STMicroelectronics, Inc. Electronic Fuse, 2V-10V, Dfn-10; Controller Applications Stmicroelectronics STEF4SPUR

Description
ELECTRONIC FUSE, 2V-10V, DFN-10; Controller Applications:HDD & SSD Drives & Arrays, Set-top Boxes, DVD & Blu-Ray Disc Drivers; Input Voltage:-; Supply Voltage Min:2V; Supply Voltage Max:10V; Controller IC Case Style:DFN; No. of RoHS Compliant: Yes
Datasheet
Description
ELECTRONIC FUSE, 2V-10V, DFN-10; Controller Applications:HDD & SSD Drives & Arrays, Set-top Boxes, DVD & Blu-Ray Disc Drivers; Input Voltage:-; Supply Voltage Min:2V; Supply Voltage Max:10V; Controller IC Case Style:DFN; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Fuse, 2V-10V, Dfn-10; Controller Applications Stmicroelectronics - 82X2160 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Fuse, 2V-10V, Dfn-10; Controller Applications Stmicroelectronics
82X2160
Electronic Fuse, 2V-10V, Dfn-10; Controller Applications Stmicroelectronics 82X2160
ELECTRONIC FUSE, 2V-10V, DFN-10; Controller Applications:HDD & SSD Drives & Arrays, Set-top Boxes, DVD & Blu-Ray Disc Drivers; Input Voltage:-; Supply Voltage Min:2V; Supply Voltage Max:10V; Controller IC Case Style:DFN; No. of RoHS Compliant: Yes

ELECTRONIC FUSE, 2V-10V, DFN-10; Controller Applications:HDD & SSD Drives & Arrays, Set-top Boxes, DVD & Blu-Ray Disc Drivers; Input Voltage:-; Supply Voltage Min:2V; Supply Voltage Max:10V; Controller IC Case Style:DFN; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 82X2160
Product Name Electronic Fuse, 2V-10V, Dfn-10; Controller Applications Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Controllers - CP8666BT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
 - 26LS32BPC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Interface module - 289-449 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details