STMicroelectronics, Inc. Hot-Swap Ctrl, -40 To 125Deg C; Supply Voltage Min Stmicroelectronics STEF12PUR

Description
HOT-SWAP CTRL, -40 TO 125DEG C; Supply Voltage Min:-; Supply Voltage Max:-; IC Case / Package:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOT-SWAP CTRL, -40 TO 125DEG C; Supply Voltage Min:-; Supply Voltage Max:-; IC Case / Package:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hot-Swap Ctrl, -40 To 125Deg C; Supply Voltage Min Stmicroelectronics - 73T7094 - Newark, An Avnet Company
Chicago, IL, United States
Hot-Swap Ctrl, -40 To 125Deg C; Supply Voltage Min Stmicroelectronics
73T7094
Hot-Swap Ctrl, -40 To 125Deg C; Supply Voltage Min Stmicroelectronics 73T7094
HOT-SWAP CTRL, -40 TO 125DEG C; Supply Voltage Min:-; Supply Voltage Max:-; IC Case / Package:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

HOT-SWAP CTRL, -40 TO 125DEG C; Supply Voltage Min:-; Supply Voltage Max:-; IC Case / Package:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 73T7094
Product Name Hot-Swap Ctrl, -40 To 125Deg C; Supply Voltage Min Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Controllers - AT8992-A2-T-1 - 131881-AT8992-A2-T-1 - Win Source Electronics
Specs
Package Type QFP; TQFP; P-TQFP-64
View Details
5 suppliers