STMicroelectronics, Inc. 12 V Power Management IC STEF12EPUR

Description
Electronic fuse for 12 V line Product overview: STEF12EPUR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 12 V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-STEF12EPUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Electronic fuse for 12 V line Product overview: STEF12EPUR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 12 V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-STEF12EPUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12 V Power Management IC
734-STEF12EPUR
12 V Power Management IC 734-STEF12EPUR
Electronic fuse for 12 V line Product overview: STEF12EPUR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 12 V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-STEF12EPUR can be used for catalog matching and distributor lookup.

Electronic fuse for 12 V line Product overview: STEF12EPUR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 12 V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-STEF12EPUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - STEF12EPUR - 897941-STEF12EPUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - STEF12EPUR
897941-STEF12EPUR
PMIC - PMIC - Current Regulation/Management - STEF12EPUR 897941-STEF12EPUR
Manufacturer: STMicroelectronics Win Source Part Number: 897941-STEF12EPUR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Electronic Fuse Regulator - 3.6A 10-DFN (3x3) Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: STEF12 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16902-1, 497-16902-2, 497-16902-6

Manufacturer: STMicroelectronics
Win Source Part Number: 897941-STEF12EPUR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Electronic Fuse Regulator - 3.6A 10-DFN (3x3)
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: STEF12
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16902-1, 497-16902-2, 497-16902-6

Buy Now Datasheet
Current Regulation/Management - 497-16902-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
497-16902-6-ND
Current Regulation/Management 497-16902-6-ND
Electronic Fuse Regulator 3.6A 10-DFN (3x3)

Electronic Fuse Regulator 3.6A 10-DFN (3x3)

Buy Now Datasheet
Current Regulation/Management - 497-16902-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
497-16902-2-ND
Current Regulation/Management 497-16902-2-ND
Electronic Fuse Regulator 3.6A 10-DFN (3x3)

Electronic Fuse Regulator 3.6A 10-DFN (3x3)

Buy Now Datasheet
Current Regulation/Management - 497-16902-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
497-16902-1-ND
Current Regulation/Management 497-16902-1-ND
Electronic Fuse Regulator 3.6A 10-DFN (3x3)

Electronic Fuse Regulator 3.6A 10-DFN (3x3)

Buy Now Datasheet
PMIC - Current Regulation/Management - STEF12EPUR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
STEF12EPUR
PMIC - Current Regulation/Management STEF12EPUR
IC ELECTRONIC FUSE 12V 10DFN

IC ELECTRONIC FUSE 12V 10DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 734-STEF12EPUR 897941-STEF12EPUR 497-16902-6-ND STEF12EPUR
Product Name 12 V Power Management IC PMIC - PMIC - Current Regulation/Management - STEF12EPUR Current Regulation/Management PMIC - Current Regulation/Management
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low Vin Automotive 2A Sr Buck Regulator - A8650KEJTR-T - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Package Type Other; 10-Pin DFN
View Details
7 suppliers
Voltage Regulators - 2441888P - RS Components, Ltd.
Specs
IQ 3 amps
View Details
Power Distribution Switches, Load Drivers - BTS52004EKAXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs
View Details