STMicroelectronics, Inc. Electronic Fuse, 3.1V-10V, Dfn-10; Controller Applications Stmicroelectronics STEF05DPUR

Description
ELECTRONIC FUSE, 3.1V-10V, DFN-10; Controller Applications:HDD & SSD Drives & Arrays, Set-top Boxes, DVD & Blu-Ray Disc Drivers; Input Voltage:-; Supply Voltage Min:3.1V; Supply Voltage Max:10V; Controller IC Case Style:DFN; No. of RoHS Compliant: Yes
Datasheet
Description
ELECTRONIC FUSE, 3.1V-10V, DFN-10; Controller Applications:HDD & SSD Drives & Arrays, Set-top Boxes, DVD & Blu-Ray Disc Drivers; Input Voltage:-; Supply Voltage Min:3.1V; Supply Voltage Max:10V; Controller IC Case Style:DFN; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Fuse, 3.1V-10V, Dfn-10; Controller Applications Stmicroelectronics - 82X2159 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Fuse, 3.1V-10V, Dfn-10; Controller Applications Stmicroelectronics
82X2159
Electronic Fuse, 3.1V-10V, Dfn-10; Controller Applications Stmicroelectronics 82X2159
ELECTRONIC FUSE, 3.1V-10V, DFN-10; Controller Applications:HDD & SSD Drives & Arrays, Set-top Boxes, DVD & Blu-Ray Disc Drivers; Input Voltage:-; Supply Voltage Min:3.1V; Supply Voltage Max:10V; Controller IC Case Style:DFN; No. of RoHS Compliant: Yes

ELECTRONIC FUSE, 3.1V-10V, DFN-10; Controller Applications:HDD & SSD Drives & Arrays, Set-top Boxes, DVD & Blu-Ray Disc Drivers; Input Voltage:-; Supply Voltage Min:3.1V; Supply Voltage Max:10V; Controller IC Case Style:DFN; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 82X2159
Product Name Electronic Fuse, 3.1V-10V, Dfn-10; Controller Applications Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 710-CY7B923-JXIT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
 - 2910ADM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Interface module - 289-723 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details