STMicroelectronics, Inc. Electronic Fuse, 3.1V-8V, Dfn-10; Controller Applications Stmicroelectronics STEF033PUR

Description
ELECTRONIC FUSE, 3.1V-8V, DFN-10; Controller Applications:HDD & SSD Drives & Arrays, Computers, DVD & Blu-Ray Disc Drivers; Input Voltage:-; Supply Voltage Min:3.1V; Supply Voltage Max:8V; Controller IC Case Style:DFN; No. of RoHS Compliant: Yes
Description
ELECTRONIC FUSE, 3.1V-8V, DFN-10; Controller Applications:HDD & SSD Drives & Arrays, Computers, DVD & Blu-Ray Disc Drivers; Input Voltage:-; Supply Voltage Min:3.1V; Supply Voltage Max:8V; Controller IC Case Style:DFN; No. of RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electronic Fuse, 3.1V-8V, Dfn-10; Controller Applications Stmicroelectronics - 82X2158 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Fuse, 3.1V-8V, Dfn-10; Controller Applications Stmicroelectronics
82X2158
Electronic Fuse, 3.1V-8V, Dfn-10; Controller Applications Stmicroelectronics 82X2158
ELECTRONIC FUSE, 3.1V-8V, DFN-10; Controller Applications:HDD & SSD Drives & Arrays, Computers, DVD & Blu-Ray Disc Drivers; Input Voltage:-; Supply Voltage Min:3.1V; Supply Voltage Max:8V; Controller IC Case Style:DFN; No. of RoHS Compliant: Yes

ELECTRONIC FUSE, 3.1V-8V, DFN-10; Controller Applications:HDD & SSD Drives & Arrays, Computers, DVD & Blu-Ray Disc Drivers; Input Voltage:-; Supply Voltage Min:3.1V; Supply Voltage Max:8V; Controller IC Case Style:DFN; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 82X2158
Product Name Electronic Fuse, 3.1V-8V, Dfn-10; Controller Applications Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-UCN5812EPFTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232/485 - 753-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details