STMicroelectronics, Inc. Hot-Swap Controller, -40 To 125Deg C; Controller Applications Stmicroelectronics STEF01FTR

Description
HOT-SWAP CONTROLLER, -40 TO 125DEG C; Controller Applications:48V Telecom Systems, Electronic Circuit Breaker / Power Bussing, Hot Board Insertion; Input Voltage:-; Supply Voltage Min:8V; Supply Voltage Max:48V; Controller IC Case RoHS Compliant: Yes
Datasheet
Description
HOT-SWAP CONTROLLER, -40 TO 125DEG C; Controller Applications:48V Telecom Systems, Electronic Circuit Breaker / Power Bussing, Hot Board Insertion; Input Voltage:-; Supply Voltage Min:8V; Supply Voltage Max:48V; Controller IC Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hot-Swap Controller, -40 To 125Deg C; Controller Applications Stmicroelectronics - 07AH6969 - Newark, An Avnet Company
Chicago, IL, United States
Hot-Swap Controller, -40 To 125Deg C; Controller Applications Stmicroelectronics
07AH6969
Hot-Swap Controller, -40 To 125Deg C; Controller Applications Stmicroelectronics 07AH6969
HOT-SWAP CONTROLLER, -40 TO 125DEG C; Controller Applications:48V Telecom Systems, Electronic Circuit Breaker / Power Bussing, Hot Board Insertion; Input Voltage:-; Supply Voltage Min:8V; Supply Voltage Max:48V; Controller IC Case RoHS Compliant: Yes

HOT-SWAP CONTROLLER, -40 TO 125DEG C; Controller Applications:48V Telecom Systems, Electronic Circuit Breaker / Power Bussing, Hot Board Insertion; Input Voltage:-; Supply Voltage Min:8V; Supply Voltage Max:48V; Controller IC Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 07AH6969
Product Name Hot-Swap Controller, -40 To 125Deg C; Controller Applications Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-671 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Controllers - ADM6999UA2T1 - 172982-ADM6999U - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers