Power Switch 16-VFQFPN (3x3)
Power Switch 16-VFQFPN (3x3)
Power Switch 16-VFQFPN (3x3)
Win Source Part Number: 1244354-STEC01PUR
Category: Integrated Circuits (ICs)>Specialized ICs
Type: Power Switch
Package: Tape & Reel
Applications: Protection Circuitry
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VFQFPN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-STEC01PURCT,497-
Base Product Number: STEC01
Power Switch 16-VFQFPN (3x3)
GROUND PATH SAFETY SWITCH WITH P
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 497-STEC01PURDKR-ND | 1244354-STEC01PUR | STEC01PUR | STEC01PUR |
| Product Name | Specialized ICs | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |