N-Channel 550V 48A (Tc) 450W (Tc) Chassis Mount ISOTOP®
Manufacturer: STMicroelectronics
Win Source Part Number: 1260923-STE48NM50
Packaging: Tube
Mounting Style: Chassis Mount
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: ISOTOP
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: ISOTOP
Power Dissipation (Maximum): 450W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Lighting, Industrial
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 550V
Id - Continuous Drain Current: 48A
Rds On (Maximum) at Id, Vgs: 100mOhm at 24A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 117nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 3700pF at 25V
500V 48A N-Channel MOSFET, 100mR RdsOn Product overview: STE48NM50 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STE48NM50 can be used for catalog matching and distributor lookup.
MOSFET N-CH 550V 48A ISOTOP
MOSFET N-CH 550V 48A ISOTOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-3170-5-ND | 1260923-STE48NM50 | 278-STE48NM50 | STE48NM50 | STE48NM50 | STE48NM50 |
| Product Name | Single FETs, MOSFETs | FETs - Single - STE48NM50 | N-Channel 500V 48A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | ISOTOP | SOT3 | ISOTOP | ISOTOP | ||
| V(BR)DSS | 550 volts | 550 volts | ||||
| QG | 117 nC | |||||
| PD | 450000 milliwatts | 450000 milliwatts | 450000 milliwatts |