STMicroelectronics Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers STE100S

Description
Win Source Part Number: 1096864-STE100S Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 160 Mounting: SMD (SMT) Protocol: MII Number of Drivers/Receivers: 1/1 Voltage - Supply: 3.15V ~ 3.45V Package / Case: 64-TQFP ECCN: 5A991B1 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STE1 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1096864-STE100S Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 160 Mounting: SMD (SMT) Protocol: MII Number of Drivers/Receivers: 1/1 Voltage - Supply: 3.15V ~ 3.45V Package / Case: 64-TQFP ECCN: 5A991B1 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STE1 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1096864-STE100S - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1096864-STE100S
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1096864-STE100S
Win Source Part Number: 1096864-STE100S Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 160 Mounting: SMD (SMT) Protocol: MII Number of Drivers/Receivers: 1/1 Voltage - Supply: 3.15V ~ 3.45V Package / Case: 64-TQFP ECCN: 5A991B1 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STE1 Product Status: Obsolete

Win Source Part Number: 1096864-STE100S
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Protocol: MII
Number of Drivers/Receivers: 1/1
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 64-TQFP
ECCN: 5A991B1
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STE1
Product Status: Obsolete

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-STE100S
Interface Transceiver IC 710-STE100S
IC TRANSCEIVER 1/1 64TQFP Product overview: STE100S from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-STE100S can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 1/1 64TQFP Product overview: STE100S from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-STE100S can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - STE100S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
STE100S
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers STE100S
IC TRANSCEIVER 1/1 64TQFP

IC TRANSCEIVER 1/1 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1096864-STE100S 710-STE100S STE100S
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316NSR - 1160297-CD74HC4316NSR - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Line Interface ICs - 1898034 - RS Components, Ltd.
Specs
Device Type Receiver; Transceiver; Receiver
Features RoHS
# of Tx 2 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Direct Digital Synthesis (DDS) - AD9854AST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 80-LQFP
View Details