STMicroelectronics Interface - Interface - Controllers - STE10/100A STE10/100A

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935300-STE10/100A Operating Temperature Range: 0°C ~ 70°C Features: Ethernet Controller 10/100 Base-T/TX PHY PCI Interface 128-PQFP (14x20) Package: 128-BFQFP Package: Tube Part Status: Obsolete Family Name: STE1 Categories: Integrated Circuits (ICs) Case / Package: 128-PQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 396 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-3663, 497-3663-NDR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935300-STE10/100A Operating Temperature Range: 0°C ~ 70°C Features: Ethernet Controller 10/100 Base-T/TX PHY PCI Interface 128-PQFP (14x20) Package: 128-BFQFP Package: Tube Part Status: Obsolete Family Name: STE1 Categories: Integrated Circuits (ICs) Case / Package: 128-PQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 396 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-3663, 497-3663-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - STE10/100A - 935300-STE10/100A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - STE10/100A
935300-STE10/100A
Interface - Interface - Controllers - STE10/100A 935300-STE10/100A
Manufacturer: STMicroelectronics Win Source Part Number: 935300-STE10/100A Operating Temperature Range: 0°C ~ 70°C Features: Ethernet Controller 10/100 Base-T/TX PHY PCI Interface 128-PQFP (14x20) Package: 128-BFQFP Package: Tube Part Status: Obsolete Family Name: STE1 Categories: Integrated Circuits (ICs) Case / Package: 128-PQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 396 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-3663, 497-3663-NDR

Manufacturer: STMicroelectronics
Win Source Part Number: 935300-STE10/100A
Operating Temperature Range: 0°C ~ 70°C
Features: Ethernet Controller 10/100 Base-T/TX PHY PCI Interface 128-PQFP (14x20)
Package: 128-BFQFP
Package: Tube
Part Status: Obsolete
Family Name: STE1
Categories: Integrated Circuits (ICs)
Case / Package: 128-PQFP (14x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 396
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-3663, 497-3663-NDR

Buy Now Datasheet
Controllers - STE10/100A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
STE10/100A
Controllers STE10/100A
Ethernet Controller 10/100 Base-T/TX PHY PCI Interface 128-PQFP (14x20)

Ethernet Controller 10/100 Base-T/TX PHY PCI Interface 128-PQFP (14x20)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
STE10/100A
Integrated Circuits (ICs) - Interface - Controllers STE10/100A
IC CTRLR PCI ETHERNET 128QFP

IC CTRLR PCI ETHERNET 128QFP

Supplier's Site
Interface - Controllers - STE10/100A - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
STE10/100A
Interface - Controllers STE10/100A
IC CTRLR PCI ETHERNET 128QFP

IC CTRLR PCI ETHERNET 128QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 935300-STE10/100A STE10/100A STE10/100A STE10/100A
Product Name Interface - Interface - Controllers - STE10/100A Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; 128-PQFP (14x20) QFP; 128-BFQFP QFP QFP; 128-BFQFP
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1901015 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details
Interface - Specialized - 32R1606R-8CGTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details