STMicroelectronics, Inc. Interface - Interface - Specialized - STDVE103ABTY STDVE103ABTY

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066330-STDVE103ABTY Packaging: Tray Applications: TV Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-TQFP Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066330-STDVE103ABTY Packaging: Tray Applications: TV Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-TQFP Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - STDVE103ABTY - 066330-STDVE103ABTY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - STDVE103ABTY
066330-STDVE103ABTY
Interface - Interface - Specialized - STDVE103ABTY 066330-STDVE103ABTY
Manufacturer: STMicroelectronics Win Source Part Number: 066330-STDVE103ABTY Packaging: Tray Applications: TV Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-TQFP Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 066330-STDVE103ABTY
Packaging: Tray
Applications: TV
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 64-TQFP
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Specialized - STDVE103ABTY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
STDVE103ABTY
Specialized STDVE103ABTY
TV Interface 64-TQFP (10x10)

TV Interface 64-TQFP (10x10)

Buy Now Datasheet
Interface - Specialized - STDVE103ABTY - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
STDVE103ABTY
Interface - Specialized STDVE103ABTY
IC INTERFACE SPECIALIZED 64TQFP

IC INTERFACE SPECIALIZED 64TQFP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
STDVE103ABTY
Integrated Circuits (ICs) - Interface - Specialized STDVE103ABTY
IC INTERFACE SPECIALIZED 64TQFP

IC INTERFACE SPECIALIZED 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 066330-STDVE103ABTY STDVE103ABTY STDVE103ABTY STDVE103ABTY
Product Name Interface - Interface - Specialized - STDVE103ABTY Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 3.3V~ 5V 5V; Other; 3.3V, 5V 5V; Other
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Hex inverting Schmitt trigger - 74AHC14PW/G400J - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details