STMicroelectronics, Inc. Interface - Interface - Specialized - STDVE103ABTR STDVE103ABTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935299-STDVE103ABTR Features: TV Interface 64-TQFP (10x10) Package: 64-TQFP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: STDVE103 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-8384-6, -497-8384-2, 497-8384-2, 497-8384-1, -497-8384-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935299-STDVE103ABTR Features: TV Interface 64-TQFP (10x10) Package: 64-TQFP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: STDVE103 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-8384-6, -497-8384-2, 497-8384-2, 497-8384-1, -497-8384-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - STDVE103ABTR - 935299-STDVE103ABTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - STDVE103ABTR
935299-STDVE103ABTR
Interface - Interface - Specialized - STDVE103ABTR 935299-STDVE103ABTR
Manufacturer: STMicroelectronics Win Source Part Number: 935299-STDVE103ABTR Features: TV Interface 64-TQFP (10x10) Package: 64-TQFP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: STDVE103 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-8384-6, -497-8384-2, 497-8384-2, 497-8384-1, -497-8384-1

Manufacturer: STMicroelectronics
Win Source Part Number: 935299-STDVE103ABTR
Features: TV Interface 64-TQFP (10x10)
Package: 64-TQFP
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STDVE103
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-8384-6, -497-8384-2, 497-8384-2, 497-8384-1, -497-8384-1

Buy Now Datasheet
Interface - Specialized - STDVE103ABTR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
STDVE103ABTR
Interface - Specialized STDVE103ABTR
IC INTERFACE SPECIALIZED 64TQFP

IC INTERFACE SPECIALIZED 64TQFP

Supplier's Site Datasheet
Specialized - STDVE103ABTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
STDVE103ABTR
Specialized STDVE103ABTR
TV Interface 64-TQFP (10x10)

TV Interface 64-TQFP (10x10)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
STDVE103ABTR
Integrated Circuits (ICs) - Interface - Specialized STDVE103ABTR
IC INTERFACE SPECIALIZED 64TQFP

IC INTERFACE SPECIALIZED 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 935299-STDVE103ABTR STDVE103ABTR STDVE103ABTR STDVE103ABTR
Product Name Interface - Interface - Specialized - STDVE103ABTR Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - AD7868BNZ - Lingto Electronic Limited
Specs
Technology TTL/CMOS
Device Type Sensor Interface
Package Type DIP; 24-PDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
2.5 V / 3.3 V 16-bit buffer/line driver; 3-state - 74ALVCH16244DGG:11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
SN54HC04-SP Hex Inverters - 5962-8409801VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC04-SP Hex Inverters
Supply Voltage Other; 6
View Details