Manufacturer: STMicroelectronics
Win Source Part Number: 1260919-STDVE001AQTR
Packaging: Reel
Mounting Style: SMD
Applications: TV
Interface: I2C
Categories: Integrated Circuits
Supplier Device Package: 48-QFN (7x7)
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: STDVE001A
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V
IC INTERFACE SPECIALIZED 48QFN
IC INTERFACE SPECIALIZED 48QFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1260919-STDVE001AQTR | STDVE001AQTR | STDVE001AQTR | STDVE001AQTR |
| Product Name | Interface - Interface - Specialized - STDVE001AQTR | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |