Digital Temperature Sensor 12-Bit I2C
Digital Temperature Sensor 12-Bit I2C
Digital Temperature Sensor 12-Bit I2C
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
SENSOR DIGITAL -55C-125C 8MSOP
TEMPERATURE SENSOR, 0.5DEG C, MSOP-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; MSL:- RoHS Compliant: Yes
SENSOR DIGITAL -55C-125C 8MSOP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 6864982 | 6864982P | 497-6318-6-ND | STDS75DS2F | 45AC7531 | STDS75DS2F |
| Product Name | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Temperature Sensor, 0.5Deg C, Msop-8; Ic Output Type Stmicroelectronics | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature |