Triple half-bridge high-voltage gate driver Product overview: STDRIVE601 from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-STDRIVE601 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1320012-STDRIVE601
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Full Half-Bridge Drivers
Packaging: Tray
Features: Bootstrap Circuit
Applications: DC Motors, General Purpose
Standard Package: 700
Mounting: Surface Mount
Technology: Power MOSFET, IGBT
Interface: Analog, Logic
Fault Protection: Over Current, Over Temperature, UVLO
Output Configuration: Half Bridge (3)
Voltage - Load: 580V
Rds On (Typ): 35Ohm
Load Type: Capacitive and Resistive
Current - Peak Output: 350mA
Voltage - Supply: 9V ~ 20V
Supplier Device Package: 28-SO
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 28-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: STDRIVE601
RoHS Status: ROHS3 Compliant
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET, IGBT 28-SO
IC HALF BRIDGE DRIVER 28SO
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET, IGBT 28-SO
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:350mA; Supply Voltage Min:9V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:28Pins; Input Delay:85ns; Output Delay:85ns; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 746-STDRIVE601 | 1320012-STDRIVE601 | STDRIVE601-ND | STDRIVE601 | STDRIVE601 | 23AH3617 | STDRIVE601 |
| Product Name | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers | Mosfet Driver, -40 To 125Deg C; Driver Configuration Stmicroelectronics | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |||||
| Supply Voltage | 9 to 20 volts | 9 to 20 volts | 20 to 9 volts | 9 to 20 volts | 9 to 20 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; 28-SOIC (0.295", 7.50mm Width) | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | SOIC; SOIC |