The Infineon 1EDN751x/1EDN851x MOSFET driver is designed for low-side applications and comes in a SOT-23-5 package. It features a peak output current capability of 8A for sinking and 4A for sourcing, making it suitable for high-efficiency applications. The driver operates within a supply voltage range of 4.5V to 20V and has a propagation delay of 19ns, which supports fast switching for MOSFETs and GaN devices. The device includes undervoltage lockout (UVLO) options at 4.2V and 8V, providing protection under abnormal conditions. It is robust against input voltages down to -10V, enhancing system stability and preventing latch-up. The driver is compatible with various MOSFET types, including Superjunction and GaN devices, and its pinout aligns with industry standards, facilitating easy integration into existing designs. Applications include server and industrial switch-mode power supplies, DC-to-DC converters, and motor control systems.
IC GATE DRVR LOW-SIDE SOT23-5 Product overview: 1EDN7512BXTSA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-1EDN7512BXTSA1 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-5-1
Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-5-1
Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-5-1
IC GATE DRVR LOW-SIDE SOT23-5
Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-5-1
MOSFET DRIVER, LOW SIDE, SOT-23-5; Driver Configuration:Low Side; Peak Output Current:8A; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Driver Case Style:SOT-23; No. of Pins:5Pins; Input Delay:19ns; Output Delay:19ns; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-1EDN7512BXTSA1 | 1EDN7512BXTSA1CT-ND | 1EDN7512BXTSA1 | 1EDN7512BXTSA1 | 1EDN7512BXTSA1 | 43AC4097 |
| Product Name | SOT23 Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, Low Side, Sot-23-5; Driver Configuration Infineon |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | ||
| Number of Outputs | 2; 2 | |||||
| Output Configuration | Inverting; Inverting, Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 8 amps | 8 amps | 8 amps | 8 amps | ||
| Supply Voltage | 4.5 to 20 volts | 4.5 to 20 volts | 20 to 4.5 volts | 4.5 to 20 volts | 4.5 to 20 volts |