STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD9N65M2 STD9N65M2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897937-STD9N65M2 Series: MDmesh™ Operating Temperature Range: 150°C (TJ) Features: N-Channel 650 V 5A (Tc) 60W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STD9N65 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15051-6, 497-15051-2, -497-15051-1, -497-15051-2, 497-15051-1, -497-15051-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897937-STD9N65M2 Series: MDmesh™ Operating Temperature Range: 150°C (TJ) Features: N-Channel 650 V 5A (Tc) 60W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STD9N65 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15051-6, 497-15051-2, -497-15051-1, -497-15051-2, 497-15051-1, -497-15051-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD9N65M2 - 897937-STD9N65M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD9N65M2
897937-STD9N65M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD9N65M2 897937-STD9N65M2
Manufacturer: STMicroelectronics Win Source Part Number: 897937-STD9N65M2 Series: MDmesh™ Operating Temperature Range: 150°C (TJ) Features: N-Channel 650 V 5A (Tc) 60W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STD9N65 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15051-6, 497-15051-2, -497-15051-1, -497-15051-2, 497-15051-1, -497-15051-6

Manufacturer: STMicroelectronics
Win Source Part Number: 897937-STD9N65M2
Series: MDmesh™
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 650 V 5A (Tc) 60W (Tc) Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STD9N65
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15051-6, 497-15051-2, -497-15051-1, -497-15051-2, 497-15051-1, -497-15051-6

Buy Now Datasheet
Single FETs, MOSFETs - 497-15051-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15051-6-ND
Single FETs, MOSFETs 497-15051-6-ND
N-Channel 650V 5A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 650V 5A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15051-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15051-2-ND
Single FETs, MOSFETs 497-15051-2-ND
N-Channel 650V 5A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 650V 5A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15051-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15051-1-ND
Single FETs, MOSFETs 497-15051-1-ND
N-Channel 650V 5A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 650V 5A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 0.79 Ohm 5 A MOSFET Transistor
278-STD9N65M2
N-Channel 650 V 0.79 Ohm 5 A MOSFET Transistor 278-STD9N65M2
N-channel 650 V, 0.79 Ohm typ., 5 A MDmesh M2 Power MOSFET in DPAK package Product overview: STD9N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.79 Ohm, 5 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.79 Ohm, 5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD9N65M2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.79 Ohm typ., 5 A MDmesh M2 Power MOSFET in DPAK package Product overview: STD9N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.79 Ohm, 5 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.79 Ohm, 5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD9N65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.79 Ohm typ., 5 A MDmesh M2 Power MOSFET in DPAK package

MOSFET N-channel 650 V, 0.79 Ohm typ., 5 A MDmesh M2 Power MOSFET in DPAK package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD9N65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD9N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD9N65M2
MOSFET N-CH 650V 5A DPAK

MOSFET N-CH 650V 5A DPAK

Supplier's Site
Power Mosfet, N Channel, 5 A, 650 V, 0.79 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics - 40Y2597 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 5 A, 650 V, 0.79 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics
40Y2597
Power Mosfet, N Channel, 5 A, 650 V, 0.79 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics 40Y2597
Power MOSFET, N Channel, 5 A, 650 V, 0.79 ohm, 10 V, 3 V RoHS Compliant: Yes

Power MOSFET, N Channel, 5 A, 650 V, 0.79 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Power MOSFET
Product Number 897937-STD9N65M2 497-15051-6-ND 278-STD9N65M2 STD9N65M2 STD9N65M2 40Y2597
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD9N65M2 Single FETs, MOSFETs N-Channel 650 V 0.79 Ohm 5 A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Power Mosfet, N Channel, 5 A, 650 V, 0.79 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data