STMicroelectronics, Inc. N-Channel 400 V 0.59 Ohm 6 A MOSFET Transistor STD9N40M2

Description
N-channel 400 V, 0.59 Ohm typ., 6 A MDmesh M2 Power MOSFET in a DPAK package Product overview: STD9N40M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400 V, 0.59 Ohm, 6 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400 V, 0.59 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD9N40M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 400 V, 0.59 Ohm typ., 6 A MDmesh M2 Power MOSFET in a DPAK package Product overview: STD9N40M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400 V, 0.59 Ohm, 6 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400 V, 0.59 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD9N40M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 400 V 0.59 Ohm 6 A MOSFET Transistor
278-STD9N40M2
N-Channel 400 V 0.59 Ohm 6 A MOSFET Transistor 278-STD9N40M2
N-channel 400 V, 0.59 Ohm typ., 6 A MDmesh M2 Power MOSFET in a DPAK package Product overview: STD9N40M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400 V, 0.59 Ohm, 6 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400 V, 0.59 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD9N40M2 can be used for catalog matching and distributor lookup.

N-channel 400 V, 0.59 Ohm typ., 6 A MDmesh M2 Power MOSFET in a DPAK package Product overview: STD9N40M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400 V, 0.59 Ohm, 6 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400 V, 0.59 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD9N40M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD9N40M2 - 1032340-STD9N40M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD9N40M2
1032340-STD9N40M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD9N40M2 1032340-STD9N40M2
Manufacturer: STMicroelectronics Win Source Part Number: 1032340-STD9N40M2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.8nC @ 10V Max Input Capacitance: 270pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 800 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1032340-STD9N40M2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.8nC @ 10V
Max Input Capacitance: 270pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 800 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-15465-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15465-1-ND
Single FETs, MOSFETs 497-15465-1-ND
N-Channel 400V 6A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 400V 6A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15465-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15465-2-ND
Single FETs, MOSFETs 497-15465-2-ND
N-Channel 400V 6A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 400V 6A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15465-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15465-6-ND
Single FETs, MOSFETs 497-15465-6-ND
N-Channel 400V 6A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 400V 6A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Power Mosfet, N Channel, 6A, To-252-3; Transistor Polarity Stmicroelectronics - 14AC7529 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 6A, To-252-3; Transistor Polarity Stmicroelectronics
14AC7529
Power Mosfet, N Channel, 6A, To-252-3; Transistor Polarity Stmicroelectronics 14AC7529
POWER MOSFET, N CHANNEL, 6A, TO-252-3; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:400V; On Resistance Rds(on):0.59ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

POWER MOSFET, N CHANNEL, 6A, TO-252-3; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:400V; On Resistance Rds(on):0.59ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STD9N40M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD9N40M2
Single FETs, MOSFETs STD9N40M2
MOSFET N-CH 400V 6A DPAK

MOSFET N-CH 400V 6A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 400 V, 0.59 Ohm typ., 6 A MDmesh M2 Power MOSFET in a DPAK package

MOSFET N-channel 400 V, 0.59 Ohm typ., 6 A MDmesh M2 Power MOSFET in a DPAK package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD9N40M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD9N40M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD9N40M2
MOSFET N-CH 400V 6A DPAK

MOSFET N-CH 400V 6A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STD9N40M2 1032340-STD9N40M2 497-15465-1-ND 14AC7529 STD9N40M2 STD9N40M2 STD9N40M2
Product Name N-Channel 400 V 0.59 Ohm 6 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD9N40M2 Single FETs, MOSFETs Power Mosfet, N Channel, 6A, To-252-3; Transistor Polarity Stmicroelectronics Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 400 volts 400 volts
PD 60000 milliwatts 60000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3590-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 150 volts
rDS(on) 0.0410 ohms
IDSS 57000 milliamps
View Details
CSD17308Q3 30V N-Channel NexFET? Power MOSFET - CSD17308Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0118 ohms
View Details
9 suppliers
P-Channel Power MOSFET - BSZ086P03NS3E G - Infineon Technologies AG
Specs
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
rDS(on) 0.0086 ohms
View Details
4 suppliers