STMicroelectronics, Inc. Single FETs, MOSFETs STD95N4LF3

Description
N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-8776-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8776-1-ND
Single FETs, MOSFETs 497-8776-1-ND
N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-8776-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8776-2-ND
Single FETs, MOSFETs 497-8776-2-ND
N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-8776-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8776-6-ND
Single FETs, MOSFETs 497-8776-6-ND
N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
40V 80A DPAK MOSFET Transistor
278-STD95N4LF3
40V 80A DPAK MOSFET Transistor 278-STD95N4LF3
N-Ch MOSFET 40V 80A 5mR DPAK Product overview: STD95N4LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD95N4LF3 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 40V 80A 5mR DPAK Product overview: STD95N4LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD95N4LF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD95N4LF3 - 1102930-STD95N4LF3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD95N4LF3
1102930-STD95N4LF3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD95N4LF3 1102930-STD95N4LF3
Manufacturer: STMicroelectronics Win Source Part Number: 1102930-STD95N4LF3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 2500pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 6 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1102930-STD95N4LF3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 2500pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 6 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 40 Volt 80 Amp

MOSFET N-Ch 40 Volt 80 Amp

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STD95N4LF3
Triode/MOS Tube/Transistor >> MOSFETs STD95N4LF3
40V 80A 6mΩ@40A,10V 110W 2.5V@250uA null DPAK MOSFETs ROHS

40V 80A 6mΩ@40A,10V 110W 2.5V@250uA null DPAK MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD95N4LF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD95N4LF3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD95N4LF3
MOSFET N-CH 40V 80A DPAK

MOSFET N-CH 40V 80A DPAK

Supplier's Site
Single FETs, MOSFETs - STD95N4LF3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD95N4LF3
Single FETs, MOSFETs STD95N4LF3
MOSFET N-CH 40V 80A DPAK

MOSFET N-CH 40V 80A DPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 80A, To-252 Rohs Compliant Stmicroelectronics - 47AK6937 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 80A, To-252 Rohs Compliant Stmicroelectronics
47AK6937
Mosfet, N-Ch, 40V, 80A, To-252 Rohs Compliant Stmicroelectronics 47AK6937
MOSFET, N-CH, 40V, 80A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 80A, TO-252 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-8776-1-ND 278-STD95N4LF3 1102930-STD95N4LF3 STD95N4LF3 STD95N4LF3 STD95N4LF3 STD95N4LF3 47AK6937
Product Name Single FETs, MOSFETs 40V 80A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD95N4LF3 MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 40V, 80A, To-252 Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
PD 110000 milliwatts 110000 milliwatts 110000 milliwatts 110000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details