STMicroelectronics, Inc. Single FETs, MOSFETs STD8N65M5

Description
N-Channel 650V 7A (Tc) 70W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 650V 7A (Tc) 70W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-10878-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10878-1-ND
Single FETs, MOSFETs 497-10878-1-ND
N-Channel 650V 7A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 650V 7A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-10878-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10878-2-ND
Single FETs, MOSFETs 497-10878-2-ND
N-Channel 650V 7A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 650V 7A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-10878-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10878-6-ND
Single FETs, MOSFETs 497-10878-6-ND
N-Channel 650V 7A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 650V 7A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD8N65M5 - 1102924-STD8N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD8N65M5
1102924-STD8N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD8N65M5 1102924-STD8N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 1102924-STD8N65M5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 690pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 600 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1102924-STD8N65M5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 690pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 600 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
650V 7A DPAK MOSFET Transistor
278-STD8N65M5
650V 7A DPAK MOSFET Transistor 278-STD8N65M5
650V 7A N-CH MOSFET DPAK Si Power Transistor Product overview: STD8N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD8N65M5 can be used for catalog matching and distributor lookup.

650V 7A N-CH MOSFET DPAK Si Power Transistor Product overview: STD8N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD8N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 0.56 Ohm MDmesh M5 7A 710VDss

MOSFET N-Ch 650V 0.56 Ohm MDmesh M5 7A 710VDss

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD8N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD8N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD8N65M5
MOSFET N-CH 650V 7A DPAK

MOSFET N-CH 650V 7A DPAK

Supplier's Site
Power Mosfet, N Channel, 7 A, 650 V, 0.56 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics - 94T3361 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 7 A, 650 V, 0.56 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics
94T3361
Power Mosfet, N Channel, 7 A, 650 V, 0.56 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics 94T3361
Power MOSFET, N Channel, 7 A, 650 V, 0.56 ohm, 10 V, 4 V RoHS Compliant: Yes

Power MOSFET, N Channel, 7 A, 650 V, 0.56 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Power MOSFET
Product Number 497-10878-1-ND 1102924-STD8N65M5 278-STD8N65M5 STD8N65M5 STD8N65M5 94T3361
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD8N65M5 650V 7A DPAK MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Power Mosfet, N Channel, 7 A, 650 V, 0.56 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
V(BR)DSS 650 volts 650 volts
PD 70000 milliwatts 70000 milliwatts
Unlock Full Specs
to access all available technical data