STMicroelectronics, Inc. N-Channel 600 V 550 mOhm 8 A MOSFET Transistor STD8N60DM2

Description
N-channel 600 V, 550 mOhm typ., 8 A MDmesh DM2 Power MOSFET in a DPAK package Product overview: STD8N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 550 mOhm, 8 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 550 mOhm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD8N60DM2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 550 mOhm typ., 8 A MDmesh DM2 Power MOSFET in a DPAK package Product overview: STD8N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 550 mOhm, 8 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 550 mOhm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD8N60DM2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 550 mOhm 8 A MOSFET Transistor
278-STD8N60DM2
N-Channel 600 V 550 mOhm 8 A MOSFET Transistor 278-STD8N60DM2
N-channel 600 V, 550 mOhm typ., 8 A MDmesh DM2 Power MOSFET in a DPAK package Product overview: STD8N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 550 mOhm, 8 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 550 mOhm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD8N60DM2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 550 mOhm typ., 8 A MDmesh DM2 Power MOSFET in a DPAK package Product overview: STD8N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 550 mOhm, 8 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 550 mOhm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD8N60DM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-16930-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16930-2-ND
Single FETs, MOSFETs 497-16930-2-ND
N-Channel 600V 8A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 600V 8A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16930-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16930-1-ND
Single FETs, MOSFETs 497-16930-1-ND
N-Channel 600V 8A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 600V 8A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16930-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16930-6-ND
Single FETs, MOSFETs 497-16930-6-ND
N-Channel 600V 8A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 600V 8A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD8N60DM2 - 897934-STD8N60DM2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD8N60DM2
897934-STD8N60DM2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD8N60DM2 897934-STD8N60DM2
Manufacturer: STMicroelectronics Win Source Part Number: 897934-STD8N60DM2 Series: MDmesh™ DM2 Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 8A (Tc) 85W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STD8 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-16930-2, 497-16930-1, 497-16930-6

Manufacturer: STMicroelectronics
Win Source Part Number: 897934-STD8N60DM2
Series: MDmesh™ DM2
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 8A (Tc) 85W (Tc) Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STD8
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-16930-2, 497-16930-1, 497-16930-6

Buy Now Datasheet
Power Mosfet, N Channel, 8A, To-252-3; Transistor Polarity Stmicroelectronics - 14AC7528 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 8A, To-252-3; Transistor Polarity Stmicroelectronics
14AC7528
Power Mosfet, N Channel, 8A, To-252-3; Transistor Polarity Stmicroelectronics 14AC7528
POWER MOSFET, N CHANNEL, 8A, TO-252-3; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.55ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

POWER MOSFET, N CHANNEL, 8A, TO-252-3; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.55ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STD8N60DM2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD8N60DM2
Single FETs, MOSFETs STD8N60DM2
MOSFET N-CH 600V 8A DPAK

MOSFET N-CH 600V 8A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD8N60DM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD8N60DM2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD8N60DM2
MOSFET N-CH 600V 8A DPAK

MOSFET N-CH 600V 8A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 550 mOhm typ., 8 A MDmesh DM2 Power MOSFET in a DPAK package

MOSFET N-channel 600 V, 550 mOhm typ., 8 A MDmesh DM2 Power MOSFET in a DPAK package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD8N60DM2 497-16930-2-ND 897934-STD8N60DM2 14AC7528 STD8N60DM2 STD8N60DM2 STD8N60DM2
Product Name N-Channel 600 V 550 mOhm 8 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD8N60DM2 Power Mosfet, N Channel, 8A, To-252-3; Transistor Polarity Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; DPAK TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
TJ 150 C (302 F) 150 C (302 F)
Transistor Type Power Mosfet, N Channel, 8A, To-252-3; Transistor Polarity Stmicroelectronics
rDS(on) 0.5500 ohms
Unlock Full Specs
to access all available technical data