STMicroelectronics, Inc. MOSFETs STD7NM60N

Description
MOSFET N-Channel 600V 5A DPAK
Request a Quote Datasheet
Description
MOSFET N-Channel 600V 5A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1031988 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1031988
MOSFETs 1031988
MOSFET N-Channel 600V 5A DPAK

MOSFET N-Channel 600V 5A DPAK

Supplier's Site
MOSFETs - 7609935P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609935P
MOSFETs 7609935P
MOSFET N-Channel 600V 5A DPAK

MOSFET N-Channel 600V 5A DPAK

Supplier's Site
MOSFETs - 7609935 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609935
MOSFETs 7609935
MOSFET N-Channel 600V 5A DPAK

MOSFET N-Channel 600V 5A DPAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD7NM60N - 031162-STD7NM60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD7NM60N
031162-STD7NM60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD7NM60N 031162-STD7NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 031162-STD7NM60N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Family Name: STD7NM60N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 363pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 900 mOhm @ 2.5A, 10V Alternative Parts (Cross-Reference): STB7ANM60N; STD7ANM60N; IPD50R800CEBTMA1; FCD5N60-F085; Introduction Date: October 22, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031162-STD7NM60N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Family Name: STD7NM60N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 363pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 900 mOhm @ 2.5A, 10V
Alternative Parts (Cross-Reference): STB7ANM60N; STD7ANM60N; IPD50R800CEBTMA1; FCD5N60-F085;
Introduction Date: October 22, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 600V 5A 0.9 Ohm MOSFET Transistor
278-STD7NM60N
SMD 600V 5A 0.9 Ohm MOSFET Transistor 278-STD7NM60N
600V N-CH MOSFET, 5A, 0.9 Ohm, DPAK, Surface Mount Product overview: STD7NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 5A, 0.9 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 600V, 5A, 0.9 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD7NM60N can be used for catalog matching and distributor lookup.

600V N-CH MOSFET, 5A, 0.9 Ohm, DPAK, Surface Mount Product overview: STD7NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 5A, 0.9 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 600V, 5A, 0.9 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD7NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-11042-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11042-1-ND
Single FETs, MOSFETs 497-11042-1-ND
N-Channel 600V 5A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 600V 5A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-11042-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11042-2-ND
Single FETs, MOSFETs 497-11042-2-ND
N-Channel 600V 5A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 600V 5A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-11042-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11042-6-ND
Single FETs, MOSFETs 497-11042-6-ND
N-Channel 600V 5A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 600V 5A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
Mosfet Transistor, N Channel, 5 A, 600 V, 0.84 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics - 94T3354 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 5 A, 600 V, 0.84 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics
94T3354
Mosfet Transistor, N Channel, 5 A, 600 V, 0.84 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics 94T3354
MOSFET Transistor, N Channel, 5 A, 600 V, 0.84 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 5 A, 600 V, 0.84 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STD7NM60N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD7NM60N
Single FETs, MOSFETs STD7NM60N
MOSFET N-CH 600V 5A DPAK

MOSFET N-CH 600V 5A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD7NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD7NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD7NM60N
MOSFET N-CH 600V 5A DPAK

MOSFET N-CH 600V 5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 600 V5 A 0.84 Ohm DPAK

MOSFET N-channel 600 V5 A 0.84 Ohm DPAK

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1031988 7609935P 031162-STD7NM60N 278-STD7NM60N 497-11042-1-ND 94T3354 STD7NM60N STD7NM60N STD7NM60N
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD7NM60N SMD 600V 5A 0.9 Ohm MOSFET Transistor Single FETs, MOSFETs Mosfet Transistor, N Channel, 5 A, 600 V, 0.84 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Number of units in IC 1
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details