Manufacturer: STMicroelectronics
Win Source Part Number: 897931-STD7N65M2
Series: MDmesh™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 5A (Tc) 60W (Tc) Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STD7N65
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15050-6, -497-15050-1, -497-15050-2, 497-15050-1, 497-15050-2, -497-15050-6
N-channel 650 V, 0.98 Ohm typ., 5 A MDmesh M2 Power MOSFET in a DPAK package Product overview: STD7N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.98 Ohm, 5 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.98 Ohm, 5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD7N65M2 can be used for catalog matching and distributor lookup.
N-Channel 650V 5A (Tc) 60W (Tc) Surface Mount DPAK
N-Channel 650V 5A (Tc) 60W (Tc) Surface Mount DPAK
N-Channel 650V 5A (Tc) 60W (Tc) Surface Mount DPAK
Power MOSFET, N Channel, 5 A, 650 V, 0.98 ohm, 10 V, 3 V RoHS Compliant: Yes
MOSFET N-CH 650V 5A DPAK
MOSFET N-CH 650V 5A DPAK
MOSFET N-channel 650 V, 0.98 Ohm typ., 5 A MDmesh M2 Power MOSFET in a DPAK package
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 897931-STD7N65M2 | 278-STD7N65M2 | 497-15050-2-ND | 40Y2596 | STD7N65M2 | STD7N65M2 | STD7N65M2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD7N65M2 | N-Channel 650 V 0.98 Ohm 5 A MOSFET Transistor | Single FETs, MOSFETs | Power Mosfet, N Channel, 5 A, 650 V, 0.98 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; DPAK | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | -55degC ~ 150degC (TJ) | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |