Manufacturer: STMicroelectronics
Win Source Part Number: 1260891-STD6NF10
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
6A, 100V, 0.25ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252, DPAK-3 Product overview: STD6NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6A, 100V, 0.25ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6A, 100V, 0.25ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD6NF10 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1260891-STD6NF10 | 285-STD6NF10 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6NF10 | N-Channel 6A 100V 0.25ohm MOSFET Transistor |
| Package Type | SOT3 |