STMicroelectronics, Inc. MOSFETs STD6N95K5

Description
High-voltage N-channel MOSFET
Request a Quote Datasheet
Description
High-voltage N-channel MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 151926P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151926P
MOSFETs 151926P
High-voltage N-channel MOSFET

High-voltage N-channel MOSFET

Supplier's Site
MOSFETs - 151924 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151924
MOSFETs 151924
High-voltage N-channel MOSFET

High-voltage N-channel MOSFET

Supplier's Site
MOSFETs - 151926 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151926
MOSFETs 151926
High-voltage N-channel MOSFET

High-voltage N-channel MOSFET

Supplier's Site
Singapore, Singapore
SMD 950V 9A DPAK MOSFET Transistor
278-STD6N95K5
SMD 950V 9A DPAK MOSFET Transistor 278-STD6N95K5
N-CH Power MOSFET 950V 9A DPAK Surface Mount Product overview: STD6N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 950V, 9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 950V, 9A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD6N95K5 can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 950V 9A DPAK Surface Mount Product overview: STD6N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 950V, 9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 950V, 9A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD6N95K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6N95K5 - 756927-STD6N95K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6N95K5
756927-STD6N95K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6N95K5 756927-STD6N95K5
Manufacturer: STMicroelectronics Win Source Part Number: 756927-STD6N95K5 Series: SuperMESH5 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Family Name: STD6N95K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: D-Pak Channel Type Type: N Drain Source Voltage: 950V Vgs(th) (Maximum) @ Id: 5V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 13nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 450pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 90W (Tc) Rds On (Maximum) @ Id, Vgs: 1.25 Ohm @ 3A, 10V Alternative Parts (Cross-Reference): IPD90R1K2C3; IPD90R1K2C3BTMA1; IPD90R1K2C3XT; Introduction Date: January 12, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 756927-STD6N95K5
Series: SuperMESH5
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 9A (Tc)
Family Name: STD6N95K5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: D-Pak
Channel Type Type: N
Drain Source Voltage: 950V
Vgs(th) (Maximum) @ Id: 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs: 13nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 450pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 90W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.25 Ohm @ 3A, 10V
Alternative Parts (Cross-Reference): IPD90R1K2C3; IPD90R1K2C3BTMA1; IPD90R1K2C3XT;
Introduction Date: January 12, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-12852-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12852-2-ND
Single FETs, MOSFETs 497-12852-2-ND
N-Channel 950V 9A (Tc) 90W (Tc) Surface Mount DPAK

N-Channel 950V 9A (Tc) 90W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-12852-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12852-1-ND
Single FETs, MOSFETs 497-12852-1-ND
N-Channel 950V 9A (Tc) 90W (Tc) Surface Mount DPAK

N-Channel 950V 9A (Tc) 90W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-12852-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12852-6-ND
Single FETs, MOSFETs 497-12852-6-ND
N-Channel 950V 9A (Tc) 90W (Tc) Surface Mount DPAK

N-Channel 950V 9A (Tc) 90W (Tc) Surface Mount DPAK

Buy Now Datasheet
Mosfet, N-Ch, 950V, 9A, To-252; Channel Type Stmicroelectronics - 06X0850 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 950V, 9A, To-252; Channel Type Stmicroelectronics
06X0850
Mosfet, N-Ch, 950V, 9A, To-252; Channel Type Stmicroelectronics 06X0850
MOSFET, N-CH, 950V, 9A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:-RoHS Compliant: Yes

MOSFET, N-CH, 950V, 9A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD6N95K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD6N95K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD6N95K5
MOSFET N-CH 950V 9A DPAK

MOSFET N-CH 950V 9A DPAK

Supplier's Site
Single FETs, MOSFETs - STD6N95K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD6N95K5
Single FETs, MOSFETs STD6N95K5
N-channel 950 V, 1 Ohm typ., 9 A

N-channel 950 V, 1 Ohm typ., 9 A

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 950V 1 Ohm 9A Zener MDmesh K5

MOSFET N-Ch 950V 1 Ohm 9A Zener MDmesh K5

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 151926P 278-STD6N95K5 756927-STD6N95K5 497-12852-2-ND 06X0850 STD6N95K5 STD6N95K5 STD6N95K5
Product Name MOSFETs SMD 950V 9A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6N95K5 Single FETs, MOSFETs Mosfet, N-Ch, 950V, 9A, To-252; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252 TO-220; TO-247; SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
V(BR)DSS 950 volts 950 volts
PD 90000 milliwatts 90000 milliwatts 90000 milliwatts
Unlock Full Specs
to access all available technical data