STMicroelectronics, Inc. Single FETs, MOSFETs STD65N55LF3

Description
N-Channel 55V 80A (Tc) 110W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 55V 80A (Tc) 110W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-10877-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10877-2-ND
Single FETs, MOSFETs 497-10877-2-ND
N-Channel 55V 80A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 55V 80A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD65N55LF3 - 1102908-STD65N55LF3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD65N55LF3
1102908-STD65N55LF3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD65N55LF3 1102908-STD65N55LF3
Manufacturer: STMicroelectronics Win Source Part Number: 1102908-STD65N55LF3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 20nC @ 5V Max Input Capacitance: 2200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.5 mOhm @ 32A, 10V Alternative Parts (Cross-Reference): IPD50N06S4L-12; STD70N6F3; STD80N6F7; STD65N55LF3; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102908-STD65N55LF3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 20nC @ 5V
Max Input Capacitance: 2200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.5 mOhm @ 32A, 10V
Alternative Parts (Cross-Reference): IPD50N06S4L-12; STD70N6F3; STD80N6F7; STD65N55LF3;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
55V 80A DPAK MOSFET Transistor
278-STD65N55LF3
55V 80A DPAK MOSFET Transistor 278-STD65N55LF3
55V 80A N-CH Power MOSFET DPAK TO-252 SMT Product overview: STD65N55LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD65N55LF3 can be used for catalog matching and distributor lookup.

55V 80A N-CH Power MOSFET DPAK TO-252 SMT Product overview: STD65N55LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD65N55LF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD65N55LF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD65N55LF3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD65N55LF3
MOSFET N-CH 55V 80A DPAK

MOSFET N-CH 55V 80A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 55V 7.0mOh 110W STripFETIII 80A 55V

MOSFET N-Ch 55V 7.0mOh 110W STripFETIII 80A 55V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-10877-2-ND 1102908-STD65N55LF3 278-STD65N55LF3 STD65N55LF3 STD65N55LF3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD65N55LF3 55V 80A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 55 volts 55 volts
PD 110000 milliwatts 110000 milliwatts
Unlock Full Specs
to access all available technical data