STMicroelectronics, Inc. Single FETs, MOSFETs STD64N4F6AG

Description
N-Channel 40V 54A (Tc) 60W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 40V 54A (Tc) 60W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-16304-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16304-2-ND
Single FETs, MOSFETs 497-16304-2-ND
N-Channel 40V 54A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 40V 54A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16304-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16304-6-ND
Single FETs, MOSFETs 497-16304-6-ND
N-Channel 40V 54A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 40V 54A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16304-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16304-1-ND
Single FETs, MOSFETs 497-16304-1-ND
N-Channel 40V 54A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 40V 54A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 40 V 7 mOhm MOSFET Transistor
278-STD64N4F6AG
Automotive N-Channel 40 V 7 mOhm MOSFET Transistor 278-STD64N4F6AG
Automotive-grade N-channel 40 V, 7 mOhm typ., 54 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD64N4F6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 7 mOhm, 54 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 7 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD64N4F6AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 40 V, 7 mOhm typ., 54 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD64N4F6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 7 mOhm, 54 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 7 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD64N4F6AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD64N4F6AG - 1102905-STD64N4F6AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD64N4F6AG
1102905-STD64N4F6AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD64N4F6AG 1102905-STD64N4F6AG
Manufacturer: STMicroelectronics Win Source Part Number: 1102905-STD64N4F6AG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 54A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 2415pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.2 mOhm @ 27A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102905-STD64N4F6AG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 54A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 2415pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.2 mOhm @ 27A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 40V, 54A, To-252 Rohs Compliant Stmicroelectronics - 47AK6933 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 54A, To-252 Rohs Compliant Stmicroelectronics
47AK6933
Mosfet, N-Ch, 40V, 54A, To-252 Rohs Compliant Stmicroelectronics 47AK6933
MOSFET, N-CH, 40V, 54A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 54A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - STD64N4F6AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD64N4F6AG
Single FETs, MOSFETs STD64N4F6AG
MOSFET N-CH 40V 54A DPAK

MOSFET N-CH 40V 54A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 40 V, 7 mOhm typ., 54 A STripFET F6 Power MOSFET in a DPAK package

MOSFET Automotive-grade N-channel 40 V, 7 mOhm typ., 54 A STripFET F6 Power MOSFET in a DPAK package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD64N4F6AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD64N4F6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD64N4F6AG
MOSFET N-CH 40V 54A DPAK

MOSFET N-CH 40V 54A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-16304-2-ND 278-STD64N4F6AG 1102905-STD64N4F6AG 47AK6933 STD64N4F6AG STD64N4F6AG STD64N4F6AG
Product Name Single FETs, MOSFETs Automotive N-Channel 40 V 7 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD64N4F6AG Mosfet, N-Ch, 40V, 54A, To-252 Rohs Compliant Stmicroelectronics Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRFS3607-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers