STMicroelectronics, Inc. Single FETs, MOSFETs STD60NF55LT4

Description
N-Channel 55V 60A (Tc) 100W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 55V 60A (Tc) 100W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15669-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15669-6-ND
Single FETs, MOSFETs 497-15669-6-ND
N-Channel 55V 60A (Tc) 100W (Tc) Surface Mount DPAK

N-Channel 55V 60A (Tc) 100W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15669-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15669-1-ND
Single FETs, MOSFETs 497-15669-1-ND
N-Channel 55V 60A (Tc) 100W (Tc) Surface Mount DPAK

N-Channel 55V 60A (Tc) 100W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15669-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15669-2-ND
Single FETs, MOSFETs 497-15669-2-ND
N-Channel 55V 60A (Tc) 100W (Tc) Surface Mount DPAK

N-Channel 55V 60A (Tc) 100W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
55V 60A DPAK MOSFET Transistor
278-STD60NF55LT4
55V 60A DPAK MOSFET Transistor 278-STD60NF55LT4
N-Ch MOSFET 55V 60A 15mR DPAK Power Product overview: STD60NF55LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 60A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 60A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD60NF55LT4 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 55V 60A 15mR DPAK Power Product overview: STD60NF55LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 60A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 60A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD60NF55LT4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD60NF55LT4 - 031155-STD60NF55LT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD60NF55LT4
031155-STD60NF55LT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD60NF55LT4 031155-STD60NF55LT4
Manufacturer: STMicroelectronics Win Source Part Number: 031155-STD60NF55LT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100W (Tc) Family Name: STD60NF55L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 56nC @ 5V Max Input Capacitance: 1950pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 15 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): AUIRFR2405TRR; AUIRFR2405TR; BUK6217-55C; AUIRFR2405TRL; Introduction Date: January 12, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031155-STD60NF55LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Family Name: STD60NF55L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 56nC @ 5V
Max Input Capacitance: 1950pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 15 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): AUIRFR2405TRR; AUIRFR2405TR; BUK6217-55C; AUIRFR2405TRL;
Introduction Date: January 12, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 55 Volt 60 Amp

MOSFET N-Ch 55 Volt 60 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD60NF55LT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD60NF55LT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD60NF55LT4
MOSFET N-CH 55V 60A DPAK

MOSFET N-CH 55V 60A DPAK

Supplier's Site
Mosfet, N Channel, 55V, 60A, Dpak; Channel Type Stmicroelectronics - 33R1172 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 55V, 60A, Dpak; Channel Type Stmicroelectronics
33R1172
Mosfet, N Channel, 55V, 60A, Dpak; Channel Type Stmicroelectronics 33R1172
MOSFET, N CHANNEL, 55V, 60A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 55V, 60A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-15669-6-ND 278-STD60NF55LT4 031155-STD60NF55LT4 STD60NF55LT4 STD60NF55LT4 33R1172
Product Name Single FETs, MOSFETs 55V 60A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD60NF55LT4 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 55V, 60A, Dpak; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
PD 110000 milliwatts 100000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data