The STD60NF55LAT4 is an automotive-grade N-channel MOSFET from STMicroelectronics, designed for high-efficiency switching applications. It features a maximum drain-source voltage of 55V, a continuous drain current rating of 60A, and a total power dissipation capability of 110W. The device has a low on-resistance of 12 mΩ, which contributes to its efficiency in power management. It is AEC-Q101 qualified, ensuring its reliability for automotive applications. The MOSFET is housed in a DPAK package and is suitable for use in isolated DC-DC converters and other applications requiring low gate charge drive. The operating temperature range is from -55°C to 175°C, making it versatile for various environmental conditions.
N-Channel 55V 60A (Tc) 110W (Tc) Surface Mount D-PAK (TO-252)
N-Channel 55V 60A (Tc) 110W (Tc) Surface Mount D-PAK (TO-252)
N-Channel 55V 60A (Tc) 110W (Tc) Surface Mount D-PAK (TO-252)
N-channel 55 V, 12 mOhm, 60 A STripFET II Power MOSFET in a DPAK package Product overview: STD60NF55LAT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55 V, 12 mOhm, 60 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55 V, 12 mOhm, 60 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD60NF55LAT4 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1102903-STD60NF55LAT
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
MOSFET N-channel 55 V, 0.012 Ohm, 60 A DPAK STripFET(TM) II Power MOSFET
MOSFET N-CH 55V 60A DPAK
MOSFET N-CH 55V 60A DPAK
MOSFET, AEC-Q101, N-CH, 55V, 60A, 110W ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-18737-6-ND | 278-STD60NF55LAT4 | 1102903-STD60NF55LAT4 | STD60NF55LAT4 | STD60NF55LAT4 | STD60NF55LAT4 | 69AH2697 |
| Product Name | Single FETs, MOSFETs | N-Channel 55 V 12 mOhm 60 A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD60NF55LAT4 | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, N-Ch, 55V, 60A, 110W Rohs Compliant Stmicroelectronics |
| Polarity | N-Channel | N-Channel; N-Channel | |||||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | ||
| Transistor Grade / Operating Range | Automotive | ||||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |