STMicroelectronics, Inc. MOSFETs STD5N80K5

Description
STMicroelectronics, STD5N80K5
Request a Quote Datasheet
Description
STMicroelectronics, STD5N80K5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1888440 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1888440
MOSFETs 1888440
STMicroelectronics, STD5N80K5

STMicroelectronics, STD5N80K5

Supplier's Site
MOSFETs - 1888289 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1888289
MOSFETs 1888289
STMicroelectronics, STD5N80K5

STMicroelectronics, STD5N80K5

Supplier's Site
MOSFETs - 1888440P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1888440P
MOSFETs 1888440P
STMicroelectronics, STD5N80K5

STMicroelectronics, STD5N80K5

Supplier's Site
Singapore, Singapore
N-Channel 800 V 1.50 Ohm 4 A MOSFET Transistor
278-STD5N80K5
N-Channel 800 V 1.50 Ohm 4 A MOSFET Transistor 278-STD5N80K5
N-channel 800 V, 1.50 Ohm typ., 4 A MDmesh K5 Power MOSFET in a DPAK package Product overview: STD5N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 1.50 Ohm, 4 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 1.50 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5N80K5 can be used for catalog matching and distributor lookup.

N-channel 800 V, 1.50 Ohm typ., 4 A MDmesh K5 Power MOSFET in a DPAK package Product overview: STD5N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 1.50 Ohm, 4 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 1.50 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STD5N80K5 - 1260871-STD5N80K5 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STD5N80K5
1260871-STD5N80K5
FETs - Single - STD5N80K5 1260871-STD5N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 1260871-STD5N80K5 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 60W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 800V Id - Continuous Drain Current: 4A Rds On (Maximum) at Id, Vgs: 1.75Ohm at 2A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA Gate Charge (Qg) (Maximum) at Vgs: 5nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 177pF at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260871-STD5N80K5
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 60W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 800V
Id - Continuous Drain Current: 4A
Rds On (Maximum) at Id, Vgs: 1.75Ohm at 2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 5nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 177pF at 100V

Buy Now
Single FETs, MOSFETs - 497-16929-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16929-2-ND
Single FETs, MOSFETs 497-16929-2-ND
N-Channel 800V 4A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 800V 4A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16929-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16929-6-ND
Single FETs, MOSFETs 497-16929-6-ND
N-Channel 800V 4A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 800V 4A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16929-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16929-1-ND
Single FETs, MOSFETs 497-16929-1-ND
N-Channel 800V 4A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 800V 4A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - STD5N80K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD5N80K5
Single FETs, MOSFETs STD5N80K5
MOSFET N-CH 800V 4A DPAK

MOSFET N-CH 800V 4A DPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 800V, 4A, 150Deg C, 60W; Transistor Polarity Stmicroelectronics - 26AH0152 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 4A, 150Deg C, 60W; Transistor Polarity Stmicroelectronics
26AH0152
Mosfet, N-Ch, 800V, 4A, 150Deg C, 60W; Transistor Polarity Stmicroelectronics 26AH0152
MOSFET, N-CH, 800V, 4A, 150DEG C, 60W; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:800V; On Resistance Rds(on):1.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 800V, 4A, 150DEG C, 60W; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:800V; On Resistance Rds(on):1.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD5N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD5N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD5N80K5
MOSFET N-CH 800V 4A DPAK

MOSFET N-CH 800V 4A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 800 V, 1.50 Ohm typ., 4 A MDmesh K5 Power MOSFET in a DPAK package

MOSFET N-channel 800 V, 1.50 Ohm typ., 4 A MDmesh K5 Power MOSFET in a DPAK package

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1888440 1888440P 278-STD5N80K5 1260871-STD5N80K5 497-16929-2-ND STD5N80K5 26AH0152 STD5N80K5 STD5N80K5
Product Name MOSFETs MOSFETs N-Channel 800 V 1.50 Ohm 4 A MOSFET Transistor FETs - Single - STD5N80K5 Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 800V, 4A, 150Deg C, 60W; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type Dpak TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Number of units in IC 1
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data