STMicroelectronics, Inc. 525V 4.4A DPAK MOSFET Transistor STD5N52K3

Description
N-CH Power MOSFET 525V 4.4A DPAK TO-252 Product overview: STD5N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 4.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 4.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5N52K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH Power MOSFET 525V 4.4A DPAK TO-252 Product overview: STD5N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 4.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 4.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5N52K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
525V 4.4A DPAK MOSFET Transistor
278-STD5N52K3
525V 4.4A DPAK MOSFET Transistor 278-STD5N52K3
N-CH Power MOSFET 525V 4.4A DPAK TO-252 Product overview: STD5N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 4.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 4.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5N52K3 can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 525V 4.4A DPAK TO-252 Product overview: STD5N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 4.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 4.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5N52K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-10957-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10957-2-ND
Single FETs, MOSFETs 497-10957-2-ND
N-Channel 525V 4.4A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 525V 4.4A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-10957-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10957-1-ND
Single FETs, MOSFETs 497-10957-1-ND
N-Channel 525V 4.4A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 525V 4.4A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-10957-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10957-6-ND
Single FETs, MOSFETs 497-10957-6-ND
N-Channel 525V 4.4A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 525V 4.4A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5N52K3 - 031150-STD5N52K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5N52K3
031150-STD5N52K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5N52K3 031150-STD5N52K3
Manufacturer: STMicroelectronics Win Source Part Number: 031150-STD5N52K3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Family Name: STD5N52K3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 525V Continuous Drain Current at 25°C: 4.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 545pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.2A, 10V Alternative Parts (Cross-Reference): TK5P53D(TE16L1,NQ); FDD6N50FTF; AOD3C50; TSM6N50CP RO; Introduction Date: January 05, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031150-STD5N52K3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Family Name: STD5N52K3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 525V
Continuous Drain Current at 25°C: 4.4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 545pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.2A, 10V
Alternative Parts (Cross-Reference): TK5P53D(TE16L1,NQ); FDD6N50FTF; AOD3C50; TSM6N50CP RO;
Introduction Date: January 05, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD5N52K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD5N52K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD5N52K3
MOSFET N-CH 525V 4.4A DPAK

MOSFET N-CH 525V 4.4A DPAK

Supplier's Site
Mosfet, N Ch, 525V, 4.4A, To-252; Channel Type Stmicroelectronics - 90R9207 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 525V, 4.4A, To-252; Channel Type Stmicroelectronics
90R9207
Mosfet, N Ch, 525V, 4.4A, To-252; Channel Type Stmicroelectronics 90R9207
MOSFET, N CH, 525V, 4.4A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:525V; Continuous Drain Current Id:4.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N CH, 525V, 4.4A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:525V; Continuous Drain Current Id:4.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 525 V 4.4 A SuperMESH3

MOSFET N-CH 525 V 4.4 A SuperMESH3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD5N52K3 497-10957-2-ND 031150-STD5N52K3 STD5N52K3 90R9207 STD5N52K3
Product Name 525V 4.4A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5N52K3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 525V, 4.4A, To-252; Channel Type Stmicroelectronics MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 525 volts 525 volts
PD 70000 milliwatts 70000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3710Z - 1149785-AUIRF3710Z - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details